location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SP9860/21 men's shaver Rotation shaver Trimmer Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP9860/21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9860/21
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHAVER Series 9000 SP9860/21 men's shaver Rotation shaver Trimmer Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver NanoTech precision blades, Excellent skin comfort system Black, Metallic
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Battery Operating time: 60 min Charging time: 3 h Fast charging
More>>>
Features
Shaver system *
Rotation shaver
Shaving system technologies
NanoTech precision blades, Excellent skin comfort system
Trimmer *
Yes
Product color *
Black, Metallic
Built-in display
Yes
Control type
Buttons
Rubber grips
Yes
Travel lock
Yes
Smooth shaving heads
Yes
Washable *
Yes
Wet & Dry
Yes
Skin comfort
Excellent skin comfort system, Superb SkinComfort rings, BeardAdapt Sensor
Number of shaver heads/blades *
3
Number of cleaning programs
3
Indication
Battery full indication
Yes
Battery low indication
Yes
Indication
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Operating time
60 min
Charging time
3 h
Fast charging
Yes
Fast charging time
18 min
Battery recharge time
3 h
Shaving time
60 min
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Attachment combs
Beard
Other features
Personal comfort control
Yes
Handle(s)
Yes
Oil-free maintenance
Yes
Handle(s) features
Ergonomic