location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V6 V226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V226HQL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM.LXLAA.019
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:16:06
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer V6 V226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 200 cd/m²
  • - F 17 kWh 19.5 W
More>>>
Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colors *
16.78 million colors
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
No
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
19.5 W
Power consumption (standby) *
0.45 W
Power consumption (off)
0.35 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
399749
Weight & dimensions
Width (with stand)
20" (508 mm)
Depth (with stand)
8.14" (206.8 mm)
Height (with stand)
15.4" (390.4 mm)
Weight (with stand)
8.07 lbs (3.66 kg)
Width (without stand)
20" (508 mm)
Depth (without stand)
2.05" (52 mm)
Height (without stand)
12" (304.5 mm)
Weight (without stand)
7.14 lbs (3.24 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:55:42
Uk has collected 4 expert reviews for Acer V6 V226HQL computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-01 06:55:42
Recently we have paid a lot of attention to Ultra HD and 34-inch ultra-wide monitors. However sometimes you have to think small. In this article we do exactly that: a big test consisting of 21 monitors with a diagonal of 22-inch. These monitors , with...
Bottom line There is a lot to chose when you are looking for a small(er) size monitor and luckily there are a lot of interesting options in our test. The prices seem high in comparison to other, bigger, models; but like we said: for the price of an entry level 24-i...
0%