location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UEH4102 network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UEH4102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UEH4102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008405 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 13:00:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN UEH4102 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Performance
Type *
Network transmitter & receiver
Maximum transfer distance *
3937" (100 m)
Data transfer rate
480 Mbit/s
Cable types supported
Cat5e, Cat6, Cat7
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Ports & interfaces
RJ-45 ports quantity (transmitter)
1
RJ-45 ports quantity (receiver)
1
USB 2.0 ports quantity
5
DC-in jack
Yes
Design
Product color
Black
Housing material
Metal
LED indicators
Yes
Power
Power consumption (receiver) (max)
15 W
External power adapter
Yes
Output voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
2.99" (76 mm)
Depth
3.94" (100 mm)
Height
1.02" (26 mm)
Weight
6.7 oz (190 g)
Packaging content
Cables included
USB
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)