location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A620 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot A620
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0321B009 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:46:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A620 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 MP CCD Silver
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
More>>>
Picture quality
Megapixel *
7.1 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
7.3 - 29.2 mm
Focusing
Focus *
TTL
Focus adjustment *
Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2"
Display resolution (numeric)
7.1M
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 Mini-B, PTP A/V out (PAL/NTSC)
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Camera
Scene modes *
Children, Fireworks, Night landscape, Night portrait, Portrait, Underwater, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2 s
Playback zoom (max)
2x
Custom color
Yes
Design
Product color *
Silver
Battery
Battery technology *
Alkaline
Battery type
NB4-200
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.13" (104.8 mm)
Depth
1.93" (49.1 mm)
Height
2.6" (66 mm)
Weight
8.29 oz (235 g)
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch, RemoteCapture TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Video capability
Yes
Effective sensor resolution
7.1 pixels
Interface
USB 2.0
Lens focal range
f/2.8-f/4.1
Data compression
Superfine, Fine, Normal
Lens system
8 / 7
Built-in flash
Yes
Camera shutter speed
15 - 1/2,500 s
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.3
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:10:44
Uk has collected 32 expert reviews for Canon PowerShot A620 7.1 MP CCD Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 01:10:43
"Did you bring your camera?," she asked. Her face fell when the PowerShot A620 appeared. Perhaps she was expecting something slimmer and more pocket-sized.However, this is one hunky camera that fights its corner well with 7.1 megapixels, a 4x optical/1...
Bottom line "Did you bring your camera?," she asked. Her face fell when the PowerShot A620 appeared. Perhaps she was expecting something slimmer and more pocket-sized.However, this is one hunky camera that fights its corner well with 7.1 megapixels, a 4x optical/1...
80%
techradar.com
Updated:
2011-09-26 01:10:44
Image processing isn't always great, The AA batteries, Verdict, An awful lot of camera for a bearable outlay. But if you fancy some further experimentation beyond simple pointandshoot, this is a great place to start...
Good Feature-packed , Faultless screen mechanism, Very, very impressive power consumption, Superb scene mode...
Bad Image processing isnt always great , The AA batteries...
Bottom line We took this camera along to a skittles match... a match in which your reviewers mother was taking part. "Did you bring your camera?," she asked. Her face fell when the PowerShot A620 appeared. Perhaps she was expecting something slimmer and more pock...
80%
macworld.co.uk
Updated:
2011-09-26 01:10:44
Next to the premium styling of the Ixus 750, the boxy PowerShot A620 seems like the ugly sister. However, there are those who prefer a bit more flesh for their pound, and for £100 less you get the same 7-megapixel resolution for prints up to A3, a bett...
Good Fair value for money and good feature set.
Bad No lithium-ion rechargeable battery.
Bottom line Resultant images have pleasingly natural colours and plenty of detail, with the A620’s lens range extending beyond that offered by the IXUS 750. Camera shake also seems less of a problem. Although, again, it’s not the cheapest ‘budget&rs...
70%
Cameras.co.uk
Updated:
2011-09-26 01:10:44
There is a lot to like about the Canon Powershot A620. It offers advanced controls at a very reasonable price. The images are sharp and colours are strong. All I would really like to see is a faster shutter response and reduced red eye.
82%
digitalfunstuff.com.au
Updated:
2011-11-04 10:10:51
Canon A620 digital camera is a small compact size 7.1 mega pixel, 4x optical zoom lens, 2.0" Vari Angle LCD, movie with sound digital camera. The Canon Powershot A620 is a great camera for people who want a camera with auto, pre set functions and manua...
0%
goodgearguide.com.au
Updated:
2011-11-04 10:10:56
Canons A620 is the best entry into the Powershot series, and one of the most complete cameras weve seen. It combines incredible picture quality and full functionality into a great package that only has a few niggling flaws to let it down.
90%
Neocamera.com
Updated:
2011-09-26 01:10:43
The Canon A620 is one very impressive camera. Not only does this camera offer great image quality in a compact size, it is also packed with manual controls and displays great battery life using AA batteries. The downsides of this camera are few and ce...
80%
bayreviews.com
Updated:
2011-09-26 01:10:43
It was my parent?s anniversary last week and after hours of searching my wife and I decided to give them this Canon PowerShot A620...
100%
smartcomputing.com
Updated:
2011-09-26 01:10:43
The PowerShot A620 isn’t one of Canon’s newest cameras. However, recently, I’ve seen this camera available for less than $300, making it a great value. It isn’t often that you find a 7-megapixel camera with a wide range of manual f...
0%
gadgetspeak.com
Updated:
2011-09-26 01:10:44
This is a 7.1 mega pixel offering with 4x optical zoom, however it is still small enough to fit in a pocket or bag.
80%
thinkcamera.com
Updated:
2011-09-26 01:10:44
The Canon A620 on first looks is like most other compacts in its range. Nothing visually striking, just clean and basic with minimal controls. Considering the wealth of features packed inside, this turns out to be something of a box of delights. The Fu...
80%
techreviewsource.com
Updated:
2011-09-26 01:10:44
Canon has always been a very good digital camera manufacturer and no doubt they continued that reputation when they designed the Canon PowerShot A620. This camera packs ease-of-use with lots of professional features all inside a lightweight case ma...
Good Great image quality, solid performance, lots of useful features, easy to use, excellent button layout and navigation...
Bad Not as fast as other cameras, flimsy covers for MMC/SD and multimedia hookups...
Bottom line Canon has always been a very good digital camera manufacturer and no doubt they continued that reputation when they designed the Canon PowerShot A620. This camera packs ease-of-use with lots of professional features all inside a lightweight case maki...
80%
photographyblog.com
Updated:
2011-09-26 01:10:44
The Canon PowerShot A620 is a 7 megapixel digital camera with a 4x optical zoom lens and 2 inch LCD screen. The A620 replaces the slightly older and very popular PowerShot A95 in the Canon line-up. Under the surface, the Canon A620 uses the same adva...
Bottom line The Canon PowerShot A620 is another winner from Canon. 7 megapixels, 4x optical zoom lens, a fold-out, twisting LCD screen, the usual excellent Canon image quality and general quick responsiveness (thanks to the Digic II processor) make this a great a...
100%
letsgodigital.org
Updated:
2011-09-26 01:10:44
It will probably not have escaped anyones notice that Canon has captured a large share of the market. The performances of its digital camera have definitely contributed to this. One innovation has followed the other and the speed with which Canon brin...
77%
Megapixel.net
Updated:
2011-09-26 01:10:44
The A620 has silver/champagne-coloured metallic areas on top of the body, part of the front, and on the back surface of the pivoting LCD monitor, while the rest of the body is composed of a matching colour plastic.
0%
cameralabs.com
Updated:
2011-09-26 01:10:44
Compact camera sales dominate the digital imaging market, appealing to a broad range of photographers, from those who want the simplest point-and-shoot, to enthusiasts who are after a pocketable alternative for when they cant carry their more serious...
Good Stylish looks and good build quality, Very large 3in screen, Touch-screen control, Built-in photo album...
Bad Soft in corners at open apertures, Higher price than rivals, Manual but no A or S priority, No on-screen grid option...
Bottom line Finding an overall winner is difficult as all four cameras had key things going for them, which could totally sway your opinion. That said a winner did emerge, but before announcing it, well round-up each camera in turn. Canons PowerShot A620 is a co...
83%
dpreview.com
Updated:
2011-09-26 01:10:44
In August 2005 Canon announced two new A series digital cameras, the five megapixel A610 and seven megapixel A620 on test here. Both cameras replace the long-running, and very popular A95, and join the A520 as affordable, well-specified compacts for t...
Good Good resolution, very clean results, Very natural color, Good edge-to-edge sharpness, Useful 35-140mm equiv. 4x zoom lens with decent F2.8-4.1 max aperture range, Reliable - and much faster - focus, Sophisticated and comprehensive range of features and co...
Bad Clipped highlights and occasional exposure problems in bright, contrasty conditions, Focusing at tele end in low light can hunt, Zoom is not very smooth - only 7 steps from wide to tele, No ISO button, Images slightly soft, but they sharpen up well in pos...
Bottom line The PowerShot A95 was one of the most successful 5MP compacts due to its compelling combination of features, image quality and value for money. But it was not a camera without problems - mainly performance and speed issues, most of which we - and all...
0%
dcresource.com
Updated:
2011-09-26 01:10:44
The Canon PowerShot A620 is the long-awaited update to the very popular PowerShot A95 (see our review). The 7.1 Megapixel A620 ($399), along with its 5.0 Megapixel sibling (the A610, $299) have a host of improvements over the A95, including: High...
0%
digitalcamerainfo.com
Updated:
2011-09-26 01:10:44
The Canon PowerShot A620 is a member of Canon?s A-series, one of the most popular series of digital cameras. The A-series offers easy to use models with a significant amount of manual control. The 7.1 megapixel A620 stays true to its A-series roots wit...
0%
review-shop.com
Updated:
2014-03-20 01:19:57
I wanted to check out the new 7.1-Megapixel Canon PowerShot A620 ever since it was released. Once I saw that I could get it for only $324, I immediately ordered it. I also got the 5-Megapixel Canon PowerShot A610 and reviewed it earlier. So is Canon A...
100%
imaging-resource.com
Updated:
2014-03-20 01:19:58
Introduction...
0%
steves-digicams.com
Updated:
2014-03-20 01:19:59
The compact and lightweight PowerShot A620 and A610 digital cameras feature a sleek new body design, 7.1 and 5.0 megapixel CCDs respectively, 4x optical zoom lens, Canon?s exclusive high-performance DIGIC II image processor and a 2.0-inch vari-angle co...
0%
Country Distributor
Nederland 1 distributor(s)