location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adapter 90W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 90W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.09001.023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327673217
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AC Adapter 90W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Output current
4.74 A
Features
Compatibility
Aspire 4935G, Aspire 5930G, Aspire 6930G, Aspire 6930ZG, Aspire 6935G, Aspire 7730G, Aspire 7730ZG, Aspire 8530, Aspire 8530G, Aspire 8730, Aspire 8730G, Aspire 8730ZG, Aspire 8930G, Extensa 5630ZG, Extensa 7630ZG, Travelmate 6593, Travelmate 6593G, Gateway NO50T, Packard Bell EasyNote LJ65, Packard Bell EasyNote LJ67, Packard Bell SJV70 MV ENLJ65, Packard Bell SJV70 PU ENLJ61
Design
Product color *
Black
Weight & dimensions
Width
2.36" (60 mm)
Depth
5.31" (135 mm)
Height
1.18" (30 mm)
Logistics data
Harmonized System (HS) code
85044095
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1036 power adapter/inverter Indoor 90 W Black
(show image)
MBA1036 MBA1036 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)