location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8440p Base Model Notebook PC Intel® Core™ i5 14" 4 GB DDR2-SDRAM 320 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8440p Base Model Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VD484AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8849623220554
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:52:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 8440p Base Model Notebook PC Intel® Core™ i5 14" 4 GB DDR2-SDRAM 320 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i5 2.53 GHz
  • - 14" LED backlight
  • - 4 GB DDR2-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Bluetooth 2.1+EDR
  • - Windows 7 Professional
More>>>
Design
Product color *
Black
Country of origin
China
Display
Display diagonal *
14"
LED backlight
Yes
Processor
Processor family *
Intel® Core™ i5
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Audio
Audio system
High Definition Audio
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Software
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
13.2" (336 mm)
Depth
9.29" (236 mm)
Height (rear)
1.22" (3.1 cm)
Weight *
4.67 lbs (2.12 kg)
Packaging content
AC adapter included *
Yes
Other features
Infrared data port
No
Type
PC
Dimensions (WxDxH)
13.2 x 9.3 x 1.23" (335.6 x 236.2 x 31.3 mm)
Display
LCD
Power supply type
AC - DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Operating temperature (T-T)
41 - 95 °F
TV-in port
No
Size (imperial)
13.21"
Internal modem
No
TV tuner integrated
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:48:14
Uk has collected 19 expert reviews for HP EliteBook 8440p Base Model Notebook PC Intel® Core™ i5 35.6 cm (14") 4 GB DDR2-SDRAM 320 GB Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-12 20:48:13
There's no mistaking HP's latest EliteBook ultra-portable for anything other than a business laptop. The sharp angular chassis has been built using a mixture of rugged black plastic and tough metals which, despite feeling incredibly durable, doesn't ex...
Bottom line Excellent performance makes this the ultimate business ultra-portable, but the price is prohibitively expensive...
60%
itpro.co.uk
Updated:
2013-05-12 20:48:13
The HP EliteBook 8440p may be aimed at businesses, but it has a powerful 2.4GHz Intel Core i5 520M processor. It only has 2GB of RAM, though, so it's not quite as fast at it could be. Nonetheless it performed well in our...
Bottom line The EliteBook 8440p is beautifully made, performed brilliantly in our benchmark tests and even had a decent four hour, 43 minute battery life under light usage. However, despite its many strengths, at this price we were disappointed to find only 2GB of...
83%
v3.co.uk
Updated:
2013-05-12 20:48:13
The EliteBook 8440p from HP is a powerful laptop aimed squarely at business users, with decent core specifications and a solid build.The brushed-silver lid looks great and is attached to the main body by two strong hinges, giving the laptop a sturdy fe...
Good Rugged design; decent keyboard; built-in mobile broadband module; powerful processor; good range of features...
Bad Poor battery life; touchpad buttons awkward to use; 32-bit version of Windows means 1GB of RAM is effectively wasted, Rating:...
Bottom line With an attractive and robust design, the EliteBook 8440p certainly has its plus points, but the decision to go with 32-bit Windows and the poor battery life hamper overall appeal. And with a similarly specified, but slightly smaller-screened 13in Mac...
60%
techradar.com
Updated:
2013-05-12 20:48:13
HP's EliteBook 8440p is aimed at corporate professionals and while it lacks the entertainment features of its rivals, its resilient build quality, great usability and stunning power make it ideal for higher education studies. Finished in brushed alumin...
Good Awesome performance, Battery life, Military build quality...
Bad Limited 3D power, Storage...
80%
techadvisor.co.uk
Updated:
2013-05-12 20:48:14
Product Code: WJ681ET#ABU The 14in HP EliteBook 8440p (WL653PA) is a beautifully built, feature-packed business laptop, and we were very happy to spend some quality one-on-one time with it. It's easy to get caught up in the minutiae of a notebook's t...
Bottom line The HP EliteBook 8440p looks stunning while retaining a functional design, and it offers pretty much everything you'd want from a business notebook. Check it out in store and prepare to be smitten. It's not cheap, but for a business notebook of this c...
80%
goodgearguide.com.au
Updated:
2013-05-12 20:48:14
We're suckers for nice-looking business notebook, which is the kind of sad confession you'd expect from people who spend their life playing with tech (we only do it for the pay cheque, honest). But who could resist the 14in HP EliteBook 8440p (WL653PA)? It's a beautifully built, feature-packed business notebook, and we were very happy to spend some quality one-on-one time with it.It's easy to get caught up in the minutiae of a notebook's technical specifications, but a big part of buying a g...
Good Excellent design, sturdily built, good specs for a business notebook...
Bad USB 3.0...
Bottom line HP's EliteBook 8440p is a sturdily built business laptop with enough power to make office productivity tasks a breeze. It's got a functional and attractive design that's sure to turn heads...
80%
laptopz.com
Updated:
2013-05-12 20:48:13
On this review, we will know the details of HP’s new laptop: HP EliteBook 8440p, it is a new laptop with Intel Core i7 processors and top-level model NVIDIA Quadro NVS 3100M professional graphics card, HP EliteBook 8440p has a strong office performance...
0%
techworld.com
Updated:
2013-05-12 20:48:14
The 14in HP EliteBook 8440p (WL653PA) is a beautifully built, feature-packed business laptop, and we were very happy to spend some quality one-on-one time with it.It's easy to get caught up in the minutiae of a notebook's technical specifications, but...
Bottom line The HP EliteBook 8440p looks stunning while retaining a functional design, and it offers pretty much everything you'd want from a business notebook. Check it out in store and prepare to be smitten. It's not cheap, but for a business notebook of this c...
0%
Laptopmag.com
Updated:
2013-05-12 20:48:14
From the outside, the HP EliteBook 8440p is practically identical to its workstation sibling, the EliteBook 8440w. Inside, however, are features more suited to on-the-go executives rather than graphic designers. Gone are the discrete graphics of the wo...
Good Strong Core i5 performance, Stylish design, Meets military durability standards, Loud speakers...
Bad Not the fastest graphics, Underside runs hot, Somewhat expensive...
Bottom line An aggressively priced business notebook that’s fast and built to last.
80%
notebookcheck.net
Updated:
2013-05-12 20:48:14
Those who need a notebook as a constant companion need more than a display with keys in front of it. The 14 incher wants to vindicate its high-class claim with connection variety, robustness, and Core i5-520M power.Who buys EliteBooks? Meanwhile, we've...
Good Solid and high-end workmanship, Matt, bright display, Ideal touchpad & trackpoint devices, Feedback strong keyboard, Security functions (TPM, fingerprint, etc.), High manageability (BIOS), Good battery life, Quiet in normal mode, Low waste air (idle/load)...
Bad Poor viewing angles, Low contrast, HDD humming...
Bottom line Very demanding users should pay a bit more and opt for the alternative with HD+ screen and UMTS/HSPA module...
92%
Digitaltrends.com
Updated:
2013-05-12 20:48:14
“Business” notebooks typically conjure up images of ugly, stripped down machines meant to crunch numbers on the barest budget possible – and keep ticking well after being handed down from executives to grunts. HP’s EliteBook series bucks the trend. Sty...
Good Outstanding fit and finish, Built rugged for durability, Brawny Intel Core i5 processor, Business-class keyboard comfortable for typing, Matte displays works well in most lighting, leans back 180 degrees, Excellent selection of ports, Above-average 2.0-megapixel webcam, Zero bloatware and thoughtful built-in utilities, Pointing nub presents alternative to trackpad, Multi-touch trackpad...
Bad Anemic speakers, Average battery life, Smallish trackpad...
Bottom line HP’s stylish 14-inch EliteBook proves that power, good looks and durability can all go hand in hand...
85%