location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150W Slim Smart AC Adapter (4.5mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W Slim Smart AC Adapter (4.5mm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SC18AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015009714 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 673967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:19:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2025
Product end of life date
Bullet Points HP 150W Slim Smart AC Adapter (4.5mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input voltage: 90 - 265 V
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
More>>>
Easy to use

Plug one end of the adapter into your HP Mobile Workstation or HP Docking Station[1] and the other end into a standard outlet.

Take it with you

Power up wherever you work. The compact, reliable adapter fits easily in your notebook’s carrying case and is 50% lighter than its previous generation model.

Worry-free charging

Get an adapter that detects and regulates the correct electrical current for your HP Mobile Workstation or HP Docking Station[1].

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
90 - 265 V
Output power *
150 W
Brand compatibility
HP
Compatibility
ZBook Studio G3, ZBook 15 G3, ZBook 15u G3
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Width
0.591" (15 mm)
Depth
2.6" (66 mm)
Height
0.866" (22 mm)
Weight
11.3 oz (320 g)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Australia 5 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)