More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA6880
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFA6880
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
83306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Mounting
Mounting type
*
Wall
Design
Product color
*
Silver
Compatibility
EFW 62XX, VFW X32, EFW 63XX.
Other features
Color

Interface height
18.8" (47.7 cm)
Interface width
28.2" (71.7 cm)
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
EFW6325 | EFW 6325 LCD/plasma wall support |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
EFW6305 | EFW 6305 LCD/Plasma fixed wall support |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
EFW6225 | EFW 6225 wall support |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
EFW6205 | EFW 6205 wall support |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|