location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer H234Hbmid computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H234Hbmid
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.VH4HE.004
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer H234Hbmid computer monitor 23" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m²
  • - 31.7 W
More>>>
Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Aspect ratio
16:9
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Horizontal scan range
54.2 - 83.8 kHz
Vertical scan range
49 - 75 Hz
Viewable size, horizontal
20.1" (51 cm)
Viewable size, vertical
11.3" (28.7 cm)
Multimedia
RMS rated power
3 W
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
31.7 W
Power consumption (standby) *
0.76 W
Power consumption (off)
0.72 W
Weight & dimensions
Width (without stand)
21.9" (555 mm)
Depth (without stand)
6.54" (166 mm)
Height (without stand)
16.1" (410 mm)
Weight (without stand)
11.7 lbs (5.3 kg)
Other features
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Certification
CE, TÜV GS, ISO 13406-2