location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CM0264 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM0264
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM0264 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776500
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CM0264 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: HDMI/DVI-I
  • - 1920 x 1200 pixels
  • - Housing material: Metal
  • - 10 W
More>>>
Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI/DVI-I
HDMI ports quantity
3
DVI-I ports quantity
3
USB 2.0 ports quantity
6
Headphone outputs
6
Number of microphone inputs
6
Performance
Maximum resolution *
1920 x 1200 pixels
Maximum digital resolution
1920 x 1200 pixels
Scan interval
99 s
Design
Product color *
Black
Housing material
Metal
LED indicators
Yes
Certification
CN ZL 99213861.2, TW 174875, US 6564275, TW I220489, TW 203183, US 6957287, CN ZL 02824593.8, US 7340556, US 7340556, US 7631123, JP 4558319
Power
Power consumption (typical)
10 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
2.95" (75 mm)
Depth
10.2" (260 mm)
Height
1.77" (45 mm)
Weight
30.3 oz (860 g)
Packaging content
Cables included
DVI, HDMI
Quick installation guide
Yes
Manual
Yes
AC adapter included
Yes
Other features
Connectivity technology
Wired
Power requirements
5.3VDC
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:37:54
Uk has collected 3 expert reviews for ATEN CM0264 KVM switch Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
hardwarebistro.com
Updated:
2018-06-01 10:37:54
For more than two decades, ATEN has earned a sterling reputation for delivering the finest KVM (keyboard/video/mouse) and remote connectivity solutions to manage servers and other network devices. Today we stand as the largest KVM manufacturer in the...
Good Support 2 x DVI 2 x HDMI, Support dual displays, Easier file transfer between systems, Matrix Window & Cursor Shift, Adequate USB 2.0 ports, Simultaneously controls two devices, HDMI 1.3a compatible, Dolby True HD and DTS HD Master Audio support, Up to 1920 x 1200 resolution, Auto scanning is alway on, Firmware is upgradable...
Bad Not cheap...
100%
MotherBoards.org
Updated:
2018-06-01 10:37:51
A KVM switch is a device that allows a user to control multiple computers from a single keyboard, video monitor and mouse. If you needed to have three computers on and didn’t want to have three separate keyboards and mice just to control them...
0%
Brand Image Article code product Stock Price from
ATEN CS682-AT KVM switch Black ATEN CS682-AT KVM switch Black
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS692-AT KVM switch Black ATEN CS692-AT KVM switch Black
(show image)
CS692-AT 2-Port USB HDMI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1792 KVM switch Rack mounting Black, Silver ATEN CS1792 KVM switch Rack mounting Black, Silver
(show image)
CS1792 CS1792 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1794 KVM switch Rack mounting Black, Stainless steel ATEN CS1794 KVM switch Rack mounting Black, Stainless steel
(show image)
CS1794 CS1794 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1762A KVM switch Black ATEN CS1762A KVM switch Black
(show image)
CS1762A CS1762A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1644 KVM switch Black ATEN CS1644 KVM switch Black
(show image)
CS1644 CS1644 0.00
(excl. VAT)
0 (incl. VAT)