location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 1382A002 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1382A002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1382A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999850047 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:11:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 1382A002 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 5300 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
NP-6012, 6112, 6212, 6312, 6512, 6612
Quantity per pack *
1 pc(s)
Black toner page yield *
5300 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Canon
OEM code
NPG-11
Features
Product color
Black
Packaging data
Package type
Box
Other features
Capacity
9.88 oz (280 g)
Color
No
Print technology
Laser printing
Brand Image Article code product Stock Price from
Canon NPG-11 Toner toner cartridge Original Black Canon NPG-11 Toner toner cartridge Original Black
(show image)
32CAN6012 NPG-11 Toner 0.00
(excl. VAT)
0 (incl. VAT)
Canon 701L toner cartridge 1 pc(s) Original Cyan Canon 701L toner cartridge 1 pc(s) Original Cyan
(show image)
9290A003 701L 0.00
(excl. VAT)
0 (incl. VAT)