location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AP.06501.013 power adapter/inverter 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP.06501.013
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.06501.013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327603818
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2025 07:36:17
The date of the most recent change of the data-sheet in Icecat's system
Features
Input frequency *
50/60 Hz
Output power *
65 W
Output voltage *
19 V
Output current
3.42 A
Features
Compatibility
Aspire 2420, Aspire 2920, Aspire 2920Z, Aspire 2930, Aspire 2930Z, Aspire 4230, Aspire 4310, Aspire 4315, Aspire 4330, Aspire 4530, Aspire 4710, Aspire 4710Z, Aspire 4715Z, Aspire 4720Z, Aspire 4736-2, Aspire 4736G-2, Aspire 4736ZG-2, Aspire 4920, Aspire 4930, Aspire 4930G, Aspire 5220, Aspire 5230, Aspire 5235, Aspire 5310, Aspire 5315, Aspire 5320, Aspire 5330, Aspire 5335, Aspire 5335Z, Aspire 5515, Aspire 5520, Aspire 5520G, Aspire 5530, Aspire 5530G, Aspire 5535, Aspire 5710, Aspire 5710Z, Aspire 5715Z, Aspire 5720, Aspire 5720G, Aspire 5720Z, Aspire 5730Z, Aspire 5735, Aspire 5735Z, Aspire 5920, Aspire 5930, Aspire 6530, Aspire 6920, Aspire 6930, Aspire 6930G, Aspire 6935, Aspire 6935G, Aspire 7230, Aspire 7530, Aspire 7530G, Aspire 7730, Aspire 7730G, Aspire 7730Z, Extensa 4120, Extensa 4130, Extensa 4220, Extensa 4230, Extensa 4420, Extensa 4620, Extensa 4620Z, Extensa 4630, Extensa 4630Z, Extensa 5210, Extensa 5220, Extensa 5230, Extensa 5230E, Extensa 5420, Extensa 5430, Extensa 5610, Extensa 5620, Extensa 5620Z, Extensa 5630, Extensa 5630EZ, Extensa 5630Z, Extensa 7230, Extensa 7230E, Extensa 7630, Extensa 7630EZ, Extensa 7630Z, Ferrari 1100, Travelmate 2490, Travelmate 4320, Travelmate 4330, Travelmate 4335, Travelmate 4520, Travelmate 4530, Travelmate 4720, Travelmate 4730, Travelmate 4730G, Travelmate 5230, Travelmate 5310, Travelmate 5320, Travelmate 5330, Travelmate 5520, Travelmate 5530, Travelmate 5710, Travelmate 5720, Travelmate 5730, Travelmate 5730 3G SERIE, Travelmate 6252, Travelmate 6293, Travelmate 6452, Travelmate 6492, Travelmate 6493, Travelmate 6552, Travelmate 6592, Travelmate 7330, Travelmate 7530, Travelmate 7530G, Travelmate 7730, Travelmate 7730G, eMachines D520, eMachines D620, eMachines D720, eMachines E510, eMachines E520, eMachines E620, eMachines E720, eMachines G420, eMachines G520, eMachines G620, eMachines G720, Gateway NO20T, Gateway NS50T, Packard Bell EasyNote TN36
Design
Product color *
Black
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1021 power adapter/inverter Indoor 65 W Black
(show image)
MBA1021 MBA1021 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)