location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adapter 90W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 90W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.09001.013
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AC Adapter 90W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Output current
4.74 A
Features
Compatibility
Aspire 4710G, Aspire 4720ZG, Aspire 4730Z, Aspire 4730ZG, Aspire 4920G, Aspire 4925G, Aspire 4930, Aspire 4930G, Aspire 5220, Aspire 5310, Aspire 5520, Aspire 5520G, Aspire 5530, Aspire 5530G, Aspire 5710, Aspire 5710G, Aspire 5710ZG, Aspire 5720, Aspire 5720G, Aspire 5720ZG, Aspire 5730G, Aspire 5730ZG, Aspire 5910G, Aspire 5920G, Aspire 5930G, Aspire 6530G, Aspire 6920G, Aspire 6930, Aspire 6930G, Aspire 6930ZG, Aspire 6935, Aspire 6935G, Aspire 7220, Aspire 7230, Aspire 7520, Aspire 7520G, Aspire 7530, Aspire 7530G, Aspire 7720, Aspire 7720G, Aspire 7720Z, Aspire 7720ZG, Aspire 7730, Aspire 7730G, Aspire 7730ZG, Aspire 8920G, Aspire 8930G, Extensa 4630G, Extensa 5420G, Extensa 5610G, Extensa 5620G, Extensa 5630G, Extensa 5630ZG, Extensa 7220, Extensa 7620, Extensa 7620G, Extensa 7620Z, Extensa 7630ZG, Travelmate 4730, Travelmate 4730G, Travelmate 5520G, Travelmate 5530G, Travelmate 5710G, Travelmate 5720G, Travelmate 5730G, Travelmate 6592G, Travelmate 6593, Travelmate 6593G, Travelmate 7320, Travelmate 7520, Travelmate 7520G, Travelmate 7530, Travelmate 7530G, Travelmate 7720, Travelmate 7720G, Travelmate 7730, Travelmate 7730G, Gateway NO50T
Design
Product color *
Black
Weight & dimensions
Width
2.36" (60 mm)
Depth
5.31" (135 mm)
Height
1.18" (30 mm)
Logistics data
Harmonized System (HS) code
85044095
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1036 power adapter/inverter Indoor 90 W Black
(show image)
MBA1036 MBA1036 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)