location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adapter 90W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 90W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.09001.027
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327712480 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2025 19:38:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AC Adapter 90W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Output current
4.74 A
Features
Compatibility
Aspire 4235, Aspire 4240, Aspire 4535, Aspire 4535G, Aspire 4540, Aspire 4540G, Aspire 4553G, Aspire 4625, Aspire 4625G, Aspire 4740, Aspire 4740G, Aspire 4745, Aspire 4745G, Aspire 4820G, Aspire 4820TG, Aspire 5251, Aspire 5536G, Aspire 5541G, Aspire 5542G, Aspire 5551, Aspire 5551G, Aspire 5553, Aspire 5553G, Aspire 5625, Aspire 5625G, Aspire 5738ZG, Aspire 5739, Aspire 5739G, Aspire 5741, Aspire 5741G, Aspire 5741ZG, Aspire 5745, Aspire 5745G, Aspire 5745P, Aspire 5745PG, Aspire 5820TG, Aspire 5935G, Aspire 5940G, Aspire 5942G, Aspire 5943G, Aspire 7535G, Aspire 7540G, Aspire 7735G, Aspire 7735ZG, Aspire 7738G, Aspire 7745, Aspire 7745G, Aspire 8735G, Aspire 8735ZG, Aspire 8943G, Extensa 7630ZG, Travelmate 5542G, Travelmate 5740, Travelmate 5740G, Travelmate 7740, Travelmate 7740G, Travelmate 8372G HF, Travelmate 8372TG HF, Travelmate 8372TG, Travelmate 8372ZG HF, Travelmate 8472G HF, Travelmate 8472G, Travelmate 8472TG HF, Travelmate 8472TG, Travelmate 8572G, Travelmate 8572TG HF, Travelmate 8572TG, eMachines E640G, eMachines E730, eMachines E730G, eMachines G630G, Packard Bell EasyNote LJ71, Packard Bell EasyNote LJ73, Packard Bell EasyNote LJ75, Packard Bell EasyNote LJ77, Packard Bell EasyNote LX86, Packard Bell EasyNote NX82, Packard Bell EasyNote NX86, Packard Bell EasyNote TJ72, Packard Bell EasyNote TM81, Packard Bell EasyNote TM82, Packard Bell EasyNote TM83, Packard Bell EasyNote TM85, Packard Bell EasyNote TM86, Packard Bell EasyNote TM94, Packard Bell EasyNote TM98, Packard Bell EasyNote TR81, Packard Bell EasyNote TR82, Packard Bell EasyNote TR83, Packard Bell SJM80 MV DT85, Packard Bell SJV50 MV ENTJ65 B
Design
Product color *
Black
Weight & dimensions
Width
2.36" (60 mm)
Depth
5.31" (135 mm)
Height
1.18" (30 mm)
Logistics data
Harmonized System (HS) code
85044095
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1036 power adapter/inverter Indoor 90 W Black
(show image)
MBA1036 MBA1036 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)