location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MT50LP projector lamp 200 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT50LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50020066 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050927231247 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 10:07:48
The date of the most recent change of the data-sheet in Icecat's system
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MT50LP projector lamp 200 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NSH 200 W
  • - Service life of lamp: 1500 h
  • - Brand compatibility: NEC
More>>>
Features
Brand compatibility *
NEC
Compatibility *
MT850/MT1050/MT1056
Service life of lamp
1500 h
Features
Bulb power *
200 W
Lamp type
NSH
Service life of lamp (economic mode)
2500 h
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL424 projector lamp 200 W NSH
(show image)
GL424 GL424 0.00
(excl. VAT)
0 (incl. VAT)
NEC LH02LP projector lamp 210 W NSH NEC LH02LP projector lamp 210 W NSH
(show image)
50028199 LH02LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC VT60LP projector lamp 205 W NSH NEC VT60LP projector lamp 205 W NSH
(show image)
50022792 VT60LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC VT45LPK projector lamp 135 W NSH NEC VT45LPK projector lamp 135 W NSH
(show image)
50022215 VT45LPK 0.00
(excl. VAT)
0 (incl. VAT)
NEC LT57LP projector lamp 130 W NSH NEC LT57LP projector lamp 130 W NSH
(show image)
50021668 LT57LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC VT50LP projector lamp 160 W NSH NEC VT50LP projector lamp 160 W NSH
(show image)
50021408 VT50LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC VT40LP projector lamp 160 W NSH NEC VT40LP projector lamp 160 W NSH
(show image)
50019497 VT40LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC MT70LP projector lamp 300 W NSH NEC MT70LP projector lamp 300 W NSH
(show image)
50025482 MT70LP 0.00
(excl. VAT)
0 (incl. VAT)