location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AP.06501.022 power adapter/inverter 65 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP.06501.022
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.06501.022
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327676928
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2025 18:23:25
The date of the most recent change of the data-sheet in Icecat's system
Features
Input frequency *
50/60 Hz
Output power *
65 W
Output voltage *
19 V
Output current
3.42 A
Features
Compatibility
Aspire 3935, Aspire 4320, Aspire 4332, Aspire 4530, Aspire 4720, Aspire 4720Z, Aspire 4736, Aspire 4736G, Aspire 4736ZG, Aspire 4935, Aspire 4937, Aspire 4937G, Aspire 5735, Aspire 5735Z, Aspire 5737Z, Aspire 5738ZG, Aspire 7230, Aspire 7530, Aspire 7730Z, Extensa 5230, Extensa 5630Z, Extensa 7230, Extensa 7230E, Extensa 7630, Extensa 7630EZ, Extensa 7630Z, Ferrari 1200, Travelmate 7330, Travelmate 7730, eMachines D525, eMachines D725, eMachines G420, eMachines G520, eMachines G620, eMachines G720, Gateway TC72C, Gateway TC73C, Gateway TC78C, Packard Bell EasyNote LJ65, Packard Bell SJV70 MV ENLJ65, Packard Bell SJV70 PU ENLJ61
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1021 power adapter/inverter Indoor 65 W Black
(show image)
MBA1021 MBA1021 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)