location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C500 Projector (0039TS5) - Europe 3200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500 Projector (0039TS5) - Europe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U3126
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:41:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo C500 Projector (0039TS5) - Europe 3200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 0.95 - 6.1"
More>>>
Projector
Screen size compatibility *
0.95 - 6.1"
Projection distance
59.1 - 315" (1.5 - 8 m)
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
300 W
Features
Noise level *
38 dB
Weight & dimensions
Weight *
7.94 lbs (3.6 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
12.9 x 9.37 x 3.46" (328 x 238 x 88 mm)
Digital keystone correction
+/- 15°
I/O ports
1 x DVI-I - 29 PIN DVI 1 x RGB-in - HD D-Sub (HD-15) 1 x RGB-out - HD D-Sub (HD-15) 1 x RS-232 - D-Sub (DB-9) 1 x USB - 4-pin USB Typ B 1 x RJ-45 1 x Composite - RCA 1 x Audio line-in - RCA x 2 1 x Audio line-out - Mini-Phone Stereo 3.5 mm 1 x S-Video - Mini-DIN 4-pin 1 x Component - RCA x 3