location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43118 pool/beach float Blue, Green Vinyl Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43118
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43118 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:34
The date of the most recent change of the data-sheet in Icecat's system
Features
Product color *
Blue, Green
Material *
Vinyl
Product type *
Floating lounge chair
Maximum load weight
198.4 lbs (90 kg)
Chambers quantity
2
Cup holder
Yes
Number of cup holders
2
Heavy-duty handles
Yes
Number of carry handles
2
Intrastat code
39269097
Weight & dimensions
Width
59.8" (1520 mm)
Weight & dimensions
Depth
39" (990 mm)
Weight
32.9 oz (934 g)
Thickness
0.00906" (0.23 mm)
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
2.36" (60 mm)
Package volume
33000 cm³
Package type
Box
Logistics data
Quantity per pallet
288 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Bestway 43138 pool/beach float Blue, Green Vinyl Floating lounge chair Bestway 43138 pool/beach float Blue, Green Vinyl Floating lounge chair
(show image)
43138 43138
Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island
(show image)
43140 Watermelon Island
Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat
(show image)
43097 Inflatable Flip-Pillow Lounge