location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5530 Intel® Core™ i9 i9-8950HK Laptop 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WFYWD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184210918
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:59:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL WFYWD user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 5530 Intel® Core™ i9 i9-8950HK Laptop 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i9 i9-8950HK 2.9 GHz Processor cores: 6
  • - Touchscreen 15.6" 4K Ultra HD 3840 x 2160 pixels IGZO LED backlight Matt 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA® Quadro® P2000 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 97 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Power as big as your ideas
Power as big as your ideas

Experience unrestrained innovation with the thinner and lighter, premium-built Precision mobile workstations. Built with the latest Intel® Core™ and Xeon® 6-core processors, blazing-fast memory and professional graphics, the Precision mobile family is engineered with power that rivals your own ingenuity.

Gorgeous is an understatement.
Gorgeous is an understatement.

Exceptional design: On Dell's thinnest and lightest mobile workstation, performance has never looked so good. Now available in Platinum Silver or Brushed Onyx, the sleek, compact design fits a 15.6-inch display into a 14-inch chassis.


Dazzling display: An InfinityEdge display with 4K PremierColor ensures brilliant, virtually borderless viewing, while new IGZO 4 display options deliver better contract ratios, touch support and picture quality with up to 2 hours improved power consumption.

Engineered to enhance your work
Engineered to enhance your work

Fast-track your workflow: The latest 8th Gen Intel® Core™ and Xeon® 6-core processors, including our first ever Intel® Core™ i9 in a mobile workstation, deliver the power for maximum performance, even from demanding professional software.

Professional-grade graphics: Boost performance of extreme graphics applications with next-generation professional graphics up to NVIDIA® Quadro® P2000. An intense graphics upgrade packed into an incredibly mobile design.

Faster memory speeds: Accelerate workflows with enhanced 2666MHz memory speeds up to 32GB.

Expandable storage: Access, transfer and store large 3D, video and multimedia files quickly and easily with up to 3TB of SSD storage. A feat rarely seen on mobile workstations with such a thin and light frame.

Simple office integration: Thunderbolt type-C with x4 PCIe and HDMI 2.0 ports keep you connected to everything you need.

Revolutionary thermals: This cooling system features dual fans, designed to improve airflow and keep your system cool under heavy workloads.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory

Improve productivity with Dell Precision Optimizer
Improve productivity with Dell Precision Optimizer

Tuned performance: Free with your Precision workstation, the Dell Precision Optimizer delivers faster application optimization with a single click compared to HP Advisor*. It also automatically tunes your workstation to run popular ISV applications at the fastest speeds possible, has automated system updates and provides analytics to address resource bottlenecks.

Premium customized performance: Upgrade to the new Dell Precision Optimizer Premium version, the world’s first AI-based performance optimizer software for workstations*. This program learns the behavior of any user-specified applications, identifies optimization opportunities using machine learning and applies performance improvements.

Secure
Secure

Dell provides innovative data security solutions that meet security challenges and business concerns head-on to protect your most critical and at-risk asset, your data. With Dell Data Security solutions, end users can work where and how they want knowing that their data is protected. Dell Data Guardian protects data wherever it goes while Dell Endpoint Security Suite, powered by Cylance, stops up to 99% of malware.

Manageable
Manageable

Part of Dell’s most manageable line of commercial PCs featuring the free Dell Client Command Suite toolkit for flexible and automated BIOS and system configurations. Optional vPro extensions allow for out-of-band systems management.

Reliable
Reliable

The Precision mobile workstation has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
15.6"
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Touch technology
Multi-touch
Panel type
IGZO
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
360 cd/m²
Pixel pitch
0.00354 x 0.00354" (0.0900 x 0.0900 mm)
Pixel density
282 ppi
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
8th gen Intel® Core™ i9
Processor model *
i9-8950HK
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i9-8000 Mobile series
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® P2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
1733 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9260
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
PowerShare
Yes
Ports & interfaces
Number of USB ports with PowerShare support
2
Number of Thunderbolt 3 ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Keyboard language
Italian
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SRCKN
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134903
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
97 Wh
Battery voltage
11.4 V
Battery weight
15.9 oz (450 g)
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.67 A
AC adapter output voltage
19.5 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Password protection type
HDD, Power on
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
14.1" (357 mm)
Depth
9.25" (235 mm)
Height
0.669" (17 mm)
Weight *
4.5 lbs (2.04 kg)
Packaging content
AC adapter included *
Yes
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
Maximum internal memory (64-bit)
32 GB