location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 663LMI CENT-1.6 15" 0.5 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 663LMI CENT-1.6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.2905.090
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 663LMI CENT-1.6 15" 0.5 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - 5 h
More>>>
Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two speakers /MS-Sound compatible /Built-in microphone .
Optical drive
DVD read speed
Yes
DVD write speed
Yes
DVD rewrite speed
Yes
Network
Networking features
10/100Mbps Fast Ethernet; Wake-on-LAN ready/Wireless Connection: Integrated Intel PRO/Wireless 2100 network connection 802.11b.
Ports & interfaces
I/O ports
1 x Parallel 4 x USB 2.0 1x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x docking port 1 x RJ-11 jack 1x RJ-45 jack 1x SmartCard slot 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
Acer “FineTouch” keyboard with Windows keys, inverted “T” 84/85/88 cursor layout /TouchPad pointing system with 4 scroll keys /4 launch keys, including Internet and email (with LED for received mail) and 2 user-programmable keys .
Software
Bundled software
Acer Notebook Manager Acer Launch Manager Norton AntiVirus (90 days trial) Adobe Acrobat Reader PowerDVD NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Battery
Battery life (max)
5 h
Weight & dimensions
Weight *
6.31 lbs (2.86 kg)
Other features
Security features
TravelMate SmartCard solution including PlatinumSecret suite: PlatinumPAS PlatinumSecure PlatinumKey 2 SmartCards Slot for Kensington lock BIOS user and supervisor passwords
Dimensions (WxDxH)
13 x 10.7 x 1.26" (330 x 272 x 32 mm)
Display
LCD
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TRAVELMATE 663LMI CENT-1.6G 15" 0.5 GB 40 GB Acer TRAVELMATE 663LMI CENT-1.6G 15" 0.5 GB 40 GB
(show image)
LX.T2905.133 TRAVELMATE 663LMI CENT-1.6G 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 663LMI CENT-1.6G 15" 0.5 GB 40 GB Acer TRAVELMATE 663LMI CENT-1.6G 15" 0.5 GB 40 GB
(show image)
LX.T2905.091 TRAVELMATE 663LMI CENT-1.6G 0.00
(excl. VAT)
0 (incl. VAT)