location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon C-EXV 8 Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-EXV 8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7624A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999181172
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:26:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon C-EXV 8 Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Canon
  • - 40000 pages
  • - Printing colors: Cyan
  • - 1 pc(s)
More>>>
Features
Print technology
Laser printing
Printing colors
Cyan
Compatibility *
IRC3200, CLC3200, CLC2620, IRC2620, CLC3220
Type *
Original
Brand compatibility *
Canon
Quantity per pack *
1 pc(s)
Features
Multipack *
No
Page yield *
40000 pages
Weight & dimensions
Weight
17.3 oz (490 g)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Canon C-EXV3 Drum Unit Original Canon C-EXV3 Drum Unit Original
(show image)
6648A003 C-EXV3 Drum Unit 0.00
(excl. VAT)
0 (incl. VAT)
Canon C-EXV21 Original Canon C-EXV21 Original
(show image)
0458B002 C-EXV21 0.00
(excl. VAT)
0 (incl. VAT)
Canon C-EXV18 Original Canon C-EXV18 Original
(show image)
0388B002 C-EXV18 0.00
(excl. VAT)
0 (incl. VAT)
Canon C-EXV5 Drum Unit Original Canon C-EXV5 Drum Unit Original
(show image)
6837A003 C-EXV5 Drum Unit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)