location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’OR LM8014/60 coffee maker Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’OR Check ‘L’OR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM8014/60 Capsule coffee machine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM8014/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103871668 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘L’OR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’OR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2025 15:40:23
The date of the most recent change of the data-sheet in Icecat's system
L’OR LM8014/60 user manual (9.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points L’OR LM8014/60 coffee maker Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Capsule coffee machine 1 L
  • - Coffee capsule, Coffee pod
  • - 8 cups 19 bar
  • - Coffee making Espresso making Cappuccino making
  • - 1450 W
  • - Black
More>>>
Compatible with L'OR Espresso and L'OR Barista capsules
Compatible with L'OR Espresso and L'OR Barista capsules

The Philips L'OR Barista coffee machine is designed to work with the exclusive L'OR Barista double shot capsules and L'OR Espresso single shot capsules.

Brew 2 coffees at once or 1 double coffee in a single cup
Brew 2 coffees at once or 1 double coffee in a single cup

The L'OR Barista System allows you to brew two cups of espresso or a double espresso in a single cup thanks to the exclusive L'OR Barista double shot capsules. Enjoy ristretto for two or double espresso just for you.

Up to 19 bars of pressure for perfect espresso
Up to 19 bars of pressure for perfect espresso

Savour the taste of true espresso. The Philips L'OR coffee machine brews coffee at high pressure, up to 19 bars, to ensure true espresso quality.

Adjustable coffee volumes from 25 ml to 220 ml
Adjustable coffee volumes from 25 ml to 220 ml

Brew your favourite coffee drinks with L'OR Barista System - Enjoy a ristretto, espresso, lungo and more with L'OR Espresso single shot capsules or double your pleasure thanks to the exclusive L'OR Barista double shot capsules.

Prepare milk-based coffee recipes
Prepare milk-based coffee recipes

The Milk Frother provides the freedom to enjoy a variety of hot and cold milk-based coffee recipes at home. Every coffee that you prepare will be topped with a silky and smooth milk froth layer.

Craft and customise your favourite coffee
Craft and customise your favourite coffee

The machine drip tray of this Philips L'or Barista Sublime can easily be adjusted to fit your large mug or latte macchiato glass. Simply remove the larger drip tray and enjoy your long coffee mug.

Dual Capsule Recognition automatically detects capsule size
Dual Capsule Recognition automatically detects capsule size

The L'OR Barista Smart Dual Capsule Recognition Technology automatically detects the capsule size and adjusts to the optimal coffee setting for each coffee recipe.

Also compatible with Nespresso®* capsules

The L'OR Barista coffee machine is also compatible with Nespresso®* capsules.

Compatible with L'OR Espresso and L'OR Barista capsules

Brew the new exclusive L'OR Barista double shot capsules.

Full coffee menu: ristretto, espresso, lungo and more

Ristretto for 2 or double espresso for you.

Assortment of 9 capsules included in the box
Assortment of 9 capsules included in the box

Every Philips Barista Sublime comes with a variety assortment of capsules: 4 L'Or Espresso single shot and 5 L'Or Barista double shot capsules.

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
L'OR
Reservoir for brewed coffee *
Cup
Capacity in cups *
8 cups
Maximum operating pressure
19 bar
Built-in grinder *
No
Adjustable coffee strength *
No
Built-in milk frother
Yes
Milk tank
Yes
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Programmable
Yes
Coffee input type *
Coffee capsule, Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Number of water boilers
1
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ristretto making
Yes
Lungo making
Yes
Ergonomics
Housing material
Metal, Plastic
Control type *
Buttons, Touch
Built-in display *
No
Timer
Yes
Product color *
Black
Cord length
31.5" (0.8 m)
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency class
A
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
10.4" (263 mm)
Depth
15.7" (400 mm)
Height
11" (280 mm)
Weight
9.39 lbs (4.26 kg)
Packaging data
Quantity per pack
1 pc(s)
Package dimensions (WxDxH)
12.7 x 18.4 x 13.6" (322 x 468 x 345 mm)
Package width
12.7" (322 mm)
Package depth
18.4" (468 mm)
Package height
13.6" (345 mm)
Package weight
12.9 lbs (5.86 kg)
Package weight
12.9 lbs (5.86 kg)
Packaging content
Manual
Yes
Technical details
Maximum cup height
4.72" (12 cm)
Preprogrammed drink options
3
Milk solution
Milk frother
Warranty period
2 year(s)
Other features
Recyclable packaging material
90%
Spout material
Plastic
Drip tray material
Plastic
Pump pressure
19 bar
Cable length
31.5" (0.8 m)