location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips S6640/44 men's shaver Rotation shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver S6640/44
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S6640/44
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103894414 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 02:55:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips S6640/44 men's shaver Rotation shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver MultiPrecision Blade System Black
  • - Number of shaver heads/blades: 5 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Operating time: 50 min Charging time: 1 h
More>>>
Features
Shaver system *
Rotation shaver
Shaving system technologies
MultiPrecision Blade System
Trimmer *
Yes
Product color *
Black
Control type
Buttons, Wireless
Pop-up trimmer
Yes
Precision trimmer
Yes
Washable *
Yes
Waterproof
No
Wet & Dry
Yes
Number of shaver heads/blades *
5
LED indicators
Charging
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
50 min
Charging time
1 h
AC input voltage
100 - 240 V
Shaving time
50 min
Cordless
Yes
Packaging content
Shaving head replacement(s) included
Yes
Pouch
Yes
Attachment combs
Beard
Other features
Protective pouch
Yes
Runtime
60 min
Aquatec wet & dry
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Battery
Rechargeable battery
Yes
Technical details
SmartClick
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 21:00:23
Uk has collected 1 expert review for Philips Wet and dry electric shaver S6640/44 and the rating is 86 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
86%
Country Distributor
Deutschland 1 distributor(s)