location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’OR CA6530/00 descaler Domestic appliances Liquid (ready to use) 250 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’OR Check ‘L’OR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6530/00 Coffee machine descaler
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6530/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103895473 show
Category:
Chemical used to remove limescale from kettles, taps, baths etc.
Descalers Check ‘L’OR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’OR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2025 03:19:26
The date of the most recent change of the data-sheet in Icecat's system
1 bottle, 2 descaling cycles

L'OR Barista descaler contains 250 ml of descaling solution, suitable for 2 cycles. Use half of the bottle, as marked on the label, and store the other half for your next descaling procedure.

Ensures the coffee temperature is right for enhanced taste
Ensures the coffee temperature is right for enhanced taste

The decalcifier removes limescale residues in the water cycle that would absorb heat from the boiler, therefore lowering your coffee temperature.

Maintains the coffee taste over time
Maintains the coffee taste over time

Regular maintenance ensures the best taste and aroma from your L'OR Barista coffee machine.

Perfect decalcification for a prolonged machine lifetime
Perfect decalcification for a prolonged machine lifetime

The L'OR Barista decalcifier cleans all of the water circuits in your coffee machine.

L'OR Barista approved descaling solution
L'OR Barista approved descaling solution

The exclusive formula of the L'OR Barista coffee machine decalcifier ensures thorough decalcification without harming the delicate parts inside your appliance.

Protects your system against limescale build-up
Protects your system against limescale build-up

Limescale is a natural part of water used for the machine's operation. This special decalcifier protects your appliance from the build-up of limescale which affects performance and taste. It is highly effective, safe and easy to use.

Only use L'OR Barista descaler
Only use L'OR Barista descaler

Only use L'OR Barista descaler to make sure that your machine runs smoothly for longer. L'OR Barista descaler is designed to take the best care of your L'OR Barista coffee machine.

Technical details
Purpose *
Domestic appliances
Substance *
Liquid (ready to use)
Best uses *
Coffee machine
Volume *
250 ml
Country of origin
Germany
Warranty period
2 year(s)
Brand compatibility
L’OR
Compatible products
LM8012, LM8018, LM8014
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
2.6" (66 mm)
Package depth
1.73" (44 mm)
Package height
5.63" (143 mm)
Package weight
11.3 oz (319 g)
Package type
Bottle