location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TALIUS Zaphyr 8002-W Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TALIUS Check ‘TALIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zaphyr 8002-W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAL-ZAPHYR8002W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436550233339
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘TALIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TALIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TALIUS Zaphyr 8002-W Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 8" 1280 x 800 pixels IPS
  • - Intel Atom® Z3735G 1.33 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 4000 mAh
  • - Windows 10
More>>>
Brand Image Article code product Stock Price from
TALIUS

TALIUS Zircon 1012-4G Pro 32 GB 10.1" 3 GB Wi-Fi 4 (802.11n) Android 7.0 Black
(show image)
TAL-ZIRCON1012 4G PRO Zircon 1012-4G Pro 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1014 4G Mediatek 32 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Android 8.1 Black
(show image)
TAL-ZIRCON-1014-4G Zircon 1014 4G 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1013-IPS Rockchip 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL-ZIRCON-1013-IPS Zircon 1013-IPS 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1011-BT Rockchip 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL-ZIRCON-1011BT Zircon 1011-BT 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zaphyr 8003W Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Black
(show image)
TAL-ZAPHYR-8003W Zaphyr 8003W 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1008-3G 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Gold, White
(show image)
TAL-ZIRCON10083G-WHT Zircon 1008-3G 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1009-IPS 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL- ZIRCON-1009-IPS Zircon 1009-IPS 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1005IPS 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android 4.4 Black
(show image)
TAL-1005IPS Zircon 1005IPS 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Quartz 7005BT v2 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL-QUARTZ-7005BTV2 Quartz 7005BT v2 0.00
(excl. VAT)
0 (incl. VAT)