location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9020 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 9020 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MR69C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424336982 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2025 17:36:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 9020 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 1200 MHz
  • - 25.8 lbs (11.7 kg)
More>>>
Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (color, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Print margins (top, bottom, right, left)
0.13" (3.3 mm)
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
39 cpm
Copy speed (color, normal quality, A4)
39 cpm
Copy speed (black, draft, A4)
39 cpm
Copy speed (color, draft, A4)
39 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Scan speed (black)
15 inch/min
Scan speed (color)
8 inch/min
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.2
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China, Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
Gray
Color name
Light Basalt
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
30 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.258 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 11, Windows 7, Windows 10
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.2" (437 mm)
Depth
15.6" (396.3 mm)
Height
12.5" (318.3 mm)
Weight
25.8 lbs (11.7 kg)
Packaging data
Package width
19.5" (496 mm)
Package depth
14.8" (377 mm)
Package height
19.3" (489 mm)
Package weight
31.3 lbs (14.2 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
850 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
HP Printer Software, Shop for Supplies Online
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
26 dB
Number of print heads
4
Country Distributor
México 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)