location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C300 14.1" 0.5 GB 60 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate C300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T280E.011
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate C300 14.1" 0.5 GB 60 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 14.1" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 60 GB
More>>>
Display
Display diagonal *
14.1"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two speakers MS-Sound compatibleBuilt-in microphone, Audio system with two speakers
Optical drive
DVD read speed
Yes
DVD write speed
Yes
DVD rewrite speed
Yes
CD read speed
Yes
CD write speed
Yes
CD rewrite speed
Yes
Network
Networking features
IEEE 802.11B MET GEÏNTEGREERDE INTEL PRO/WIRELESS 2100 NETWERKVERBINDING; BLUETOOTH GEÏNTEGREERD, Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
2 x USB 2.0 ports 1 x IEEE 1394 port 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x external VGA port 1 x FIR port 1 x CardBus type II slot 1 x SmartCard slot 1 x port replicator connector 1 x DC-in jack for AC adapter 1 x microphone/line-in jack 1 x headphones/external speakers/line-out jack 1 x S-Video/TV-out port , 2X USB 2.0, VGA VOOR EXTERNE MONITOR, 1 TYPE II 32-BIT PCMCIA CARDBUS SLOT; 1X SMARTCARD SLOT; 1X MICROFOON LINE-IN; 1X HOOFDTELEFOON; 1X IEEE 1394; 1X FIR; 1X S-VIDEO;
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
Acer soft button PlatinumSecret suite Acer Notebook Manager Acer Launch Manager Norton AntiVirus Adobe Acrobat Reader Mircosoft Reader (selected languages only) FranklinCovey TabletPlanner (trial version) Alias SketchBook Pro (trial version) Zinio Reader (trial version) NTI CD-Maker CyberLink PowerDVD
Weight & dimensions
Weight *
6.04 lbs (2.74 kg)
Other features
Dimensions (WxDxH)
12.8 x 10.7 x 1.31" (326 x 272 x 33.4 mm)
Display
LCD
BIOS memory
512KB FLASH BIOS
Compatible operating systems
Microsoft Windows XP Tablet PC Edition
Internal modem
Yes
Modem speed
56 Kbit/s