location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-B10S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-B10S show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 15:34:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - 1200 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 350:1
More>>>
Projector
Projector brightness *
1200 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
350:1
Horizontal scan range
15 - 70 kHz
Vertical scan range
43 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
130 W
Features
Noise level *
35 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Portable
Display
Display
LCD
Display diagonal
0.55"
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Dimensions (WxDxH)
11.6 x 3.62 x 8.74" (294 x 92 x 222 mm)
Resolution
800 x 600 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:42:25
Uk has collected 2 expert reviews for Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600) and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Brand Image Article code product Stock Price from
Epson EMP61 projector 2000 ANSI lumens SVGA (800x600) Epson EMP61 projector 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040GE EMP61 projector 0.00
(excl. VAT)
0 (incl. VAT)
Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player 2000 ANSI lumens SVGA (800x600) Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040/KIT K EMP-61 LCD SVGA + MuVo TX MP3 Player 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-61 2000 ANSI lumens SVGA (800x600) Epson EMP-61 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040EA EMP-61 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-821 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-821 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H167040LA EMP-821 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-740 2500 ANSI lumens XGA (1024x768) Epson EMP-740 2500 ANSI lumens XGA (1024x768)
(show image)
V11H160040JA EMP-740 0.00
(excl. VAT)
0 (incl. VAT)