location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adaptor 65W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adaptor 65W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.06503.024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327714965 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2025 03:06:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AC Adaptor 65W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Output voltage *
19 V
Output current
3.42 A
Features
Compatibility
Aspire 1551, Aspire 3820, Aspire 3820T, Aspire 3820TZ, Aspire 4235, Aspire 4240, Aspire 4251, Aspire 4332, Aspire 4333, Aspire 4336, Aspire 4535, Aspire 4535G, Aspire 4540, Aspire 4540G, Aspire 4551, Aspire 4551G, Aspire 4553, Aspire 4625, Aspire 4625G, Aspire 4732Z, Aspire 4733Z, Aspire 4736, Aspire 4736G, Aspire 4736Z, Aspire 4736ZG, Aspire 4738, Aspire 4738G, Aspire 4738Z, Aspire 4738ZG, Aspire 4740, Aspire 4740G, Aspire 4741, Aspire 4741Z, Aspire 4745, Aspire 4745G, Aspire 4820, Aspire 4820T, Aspire 4820TZ, Aspire 5241, Aspire 5251, Aspire 5252, Aspire 5332, Aspire 5334, Aspire 5336, Aspire 5338, Aspire 5516, Aspire 5517, Aspire 5532, Aspire 5536, Aspire 5541, Aspire 5542, Aspire 5551, Aspire 5551G, Aspire 5552, Aspire 5553, Aspire 5553G, Aspire 5625, Aspire 5625G, Aspire 5732Z, Aspire 5732ZG, Aspire 5734Z, Aspire 5738, Aspire 5738DG, Aspire 5738DZG, Aspire 5738G, Aspire 5738PG, Aspire 5738PZG, Aspire 5738Z, Aspire 5738ZG, Aspire 5738ZG-2, Aspire 5739, Aspire 5739G, Aspire 5740, Aspire 5740G, Aspire 5741, Aspire 5741G, Aspire 5741Z, Aspire 5742, Aspire 5742G, Aspire 5742Z, Aspire 5745, Aspire 5745G, Aspire 5745P, Aspire 5745PG, Aspire 5820, Aspire 5820T, Aspire 5935G, Aspire 7535, Aspire 7540, Aspire 7551, Aspire 7715Z, Aspire 7735, Aspire 7735Z, Aspire 7736G, Aspire 7736Z, Aspire 7736ZG, Aspire 7740, Aspire 7740G, Aspire 7741, Aspire 7741Z, Aspire 7745, Aspire 7745G, Aspire One 721, Extensa 5235, Extensa 5635, Extensa 5635-2, Extensa 5635G, Extensa 5635Z, Extensa 5635ZG, Extensa 5635ZG-2, Extensa 5735G-2, Ferrari One 200, Travelmate 4740, Travelmate 4740Z, Travelmate 5335, Travelmate 5542, Travelmate 5735Z, Travelmate 5740, Travelmate 5740G, Travelmate 5742, Travelmate 5742G, Travelmate 5742Z, Travelmate 5742ZG, Travelmate 7740, Travelmate 7740G, Travelmate 8372T HF, Travelmate 8372T, Travelmate 8372TZ, Travelmate 8472 HF, Travelmate 8472, Travelmate 8472T HF, Travelmate 8472T, Travelmate 8572, Travelmate 8572T HF, Travelmate 8572T, Travelmate 8572TG, eMachines D440, eMachines D528, eMachines D640, eMachines D728, eMachines D730, eMachines D730Z, eMachines D732, eMachines D732G, eMachines D732Z, eMachines D732ZG, eMachines E430, eMachines E440, eMachines E525, eMachines E527, eMachines E528, eMachines E625, eMachines E627, eMachines E630, eMachines E640, eMachines E640G, eMachines E642, eMachines E725, eMachines E727, eMachines E730, eMachines E730G, eMachines E732, eMachines E732G, eMachines E732Z, eMachines E732ZG, eMachines G430, eMachines G525, eMachines G625, eMachines G627, eMachines G630, eMachines G640, eMachines G725, eMachines G730, eMachines G730Z, Gateway NS30I, Gateway NS41I, Gateway NS51I, Gateway NV59, Packard Bell DOT A, Packard Bell EasyNote LJ71, Packard Bell EasyNote LJ75, Packard Bell EasyNote LJ77, Packard Bell EasyNote LM81, Packard Bell EasyNote LM82, Packard Bell EasyNote LM83, Packard Bell EasyNote LM86, Packard Bell EasyNote LM87, Packard Bell EasyNote LM94, Packard Bell EasyNote LX86, Packard Bell EasyNote NJ65, Packard Bell EasyNote NM85, Packard Bell EasyNote NM86, Packard Bell EasyNote NX86, Packard Bell EasyNote TH36, Packard Bell EasyNote TJ67, Packard Bell EasyNote TJ68, Packard Bell EasyNote TJ75, Packard Bell EasyNote TJ76, Packard Bell EasyNote TJ77, Packard Bell EasyNote TK36, Packard Bell EasyNote TK37, Packard Bell EasyNote TK81, Packard Bell EasyNote TK83, Packard Bell EasyNote TK85, Packard Bell EasyNote TK87, Packard Bell EasyNote TM01, Packard Bell EasyNote TM80, Packard Bell EasyNote TM81, Packard Bell EasyNote TM82, Packard Bell EasyNote TM83, Packard Bell EasyNote TM85, Packard Bell EasyNote TM86, Packard Bell EasyNote TM87, Packard Bell EasyNote TM94, Packard Bell EasyNote TM98, Packard Bell EasyNote TR81, Packard Bell EasyNote TR82, Packard Bell EasyNote TR85, Packard Bell EasyNote TR86, Packard Bell EasyNote TR87, Packard Bell SJV40 MV NJ66, Packard Bell SJV40 YK NJ31, Packard Bell SJV40 YK NJ32, Packard Bell SJV50 MV ENTJ61 B, Packard Bell SJV50 MV ENTJ65 B, Packard Bell SJV50 MV ENTJ66 B, Packard Bell SJV50 PU ENTJ61 B, Packard Bell SJV50 PU ENTJ62
Design
Product color *
Black
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1021 power adapter/inverter Indoor 65 W Black
(show image)
MBA1021 MBA1021 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)