location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1700 + Gyro Mouse 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1700 + Gyro Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H232040BG
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-1700 + Gyro Mouse 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 2200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - 228 W
More>>>
Projector
Projection distance
47.2 - 476.4" (1.2 - 12.1 m)
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
VGA (D-Sub) ports quantity *
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
3.53 lbs (1.6 kg)
Packaging content
Handheld remote control *
Yes
Other features
Dimensions (WxDxH)
10.7 x 7.6 x 2.68" (273 x 193 x 68 mm)
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040 Epson EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1715 2700 ANSI lumens LCD XGA (1024x768) Epson EMP-1715 2700 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228040DA EMP-1715 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1710 2700 ANSI lumens LCD XGA (1024x768) Epson EMP-1710 2700 ANSI lumens LCD XGA (1024x768)
(show image)
V11H230040DA EMP-1710 0.00
(excl. VAT)
0 (incl. VAT)