location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 341673166 ceiling lighting Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
341673166
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34167/31/66 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947830427444
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:16:49
The date of the most recent change of the data-sheet in Icecat's system
Philips 34167/31/66 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 341673166 ceiling lighting Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED 1 bulb(s) Non-changeable bulb(s) 60 W
  • - Suitable for indoor use Suitable location: Bedroom, Living room
  • - IP20
  • - Dimmer
  • - Power source type: AC
  • - Brown, Gold, White
More>>>
Design
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Shape *
Square
Mounting type *
Surfaced
Housing material
Wood
Product color *
Brown, Gold, White
International Protection (IP) code
IP20
Protection class
I
Lighting style
Heritage
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Bulb power
60 W
Luminous flux
3500 lm
Replacement bulb power (max)
60 W
Bulb technology
Yes
Total luminous flux
3500 lm
Ergonomics
Dimmer
Yes
Power
Power source type *
AC
Input voltage
Range 110 - 240
AC input voltage
110 - 240 V
Weight & dimensions
Width
31.8" (808 mm)
Depth
31.8" (808 mm)
Height
4.57" (116 mm)
Weight
14.7 lbs (6.65 kg)
Length
31.8" (808 mm)
Packaging data
Package width
31.5" (800 mm)
Package depth
31.9" (810 mm)
Package height
6.89" (175 mm)
Package length
31.9" (81 cm)
Package weight
18.9 lbs (8.56 kg)
Package net weight
14.7 lbs (6.65 kg)
Package gross weight
18.9 lbs (8.56 kg)
Features
Eye comfort
No
Other features
Fixture dimmable
Yes
Technical details
Net weight
14.7 lbs (6.65 kg)
12NC Logistic code(s)
915005107201
SAP width per piece
0.000 cm
SAP length per piece
0.000 cm
SAP EAN gross weight per piece
8558 g
Logistics data
SAP EAN/UPC per piece
6947830427444