location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 636B 3-liter Magenta Stitch Dye Sublimation Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
636B 3-liter Magenta Stitch Dye Sublimation Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LL78A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545793056 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 23:42:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 636B 3-liter Magenta Stitch Dye Sublimation Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - High (XL) Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-sublimation ink
Compatibility *
HP Stitch S500
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
3000 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-sublimation ink
Printing colors *
Magenta
Brand compatibility *
HP
Country of origin
United States
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 30 °C
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
7.56" (192.1 mm)
Depth
6.38" (161.9 mm)
Height
6.81" (173 mm)
Weight
7.12 lbs (3.23 kg)
Packaging data
Package width
7.56" (192.1 mm)
Package depth
6.38" (161.9 mm)
Packaging data
Package height
6.81" (173 mm)
Package weight
14.2 lbs (6.45 kg)
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 55.2" (1219.2 x 1016 x 1403 mm)
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
55.2" (140.3 cm)
Quantity per pallet
180 pc(s)
Number of cartons per pallet
180 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
30 pc(s)
Pallet weight
26.1 oz (740 g)
Master (outer) case width
8.19" (208 mm)
Master (outer) case length
6.89" (175 mm)
Master (outer) case height
8.39" (213 mm)
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
0.141 oz (4 g)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 55.24"
Pallet weight (imperial)
1631.42 lbs
Master (outer) case gross weight (imperial)
8.82 lbs
Country Distributor
United Arab Emirates 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)