location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 902 Economy Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
902 Economy Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP83AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808150036 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 18:09:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 902 Economy Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black ink page yield: 284 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Brady
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro 6960, 6970, 6975
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
8 ml
Black ink page yield *
284 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
Brady
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
4.52" (114.8 mm)
Depth
0.941" (23.9 mm)
Height
3.94" (100.1 mm)
Packaging data
Package width
4.52" (114.8 mm)
Package depth
0.941" (23.9 mm)
Package height
3.94" (100.1 mm)
Package weight
1.76 oz (50 g)
Logistics data
Pallet dimensions (W x D x H)
40 x 48 x 52.5" (1016 x 1219.2 x 1333.5 mm)
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
52.5" (133.3 cm)
Quantity per pallet
4224 pc(s)
Number of cartons per pallet
176 pc(s)
Number of layers per pallet
11 pc(s)
Number of cartons per pallet layer
16 pc(s)
Pallet weight
9.49 oz (269.1 g)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.0504 oz (1.43 g)
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 52.5"
Pallet weight (imperial)
592.64 lbs
Master (outer) case gross weight (imperial)
3.14 lbs
Country Distributor
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)