location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Pro 2 44-in MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet HD Pro 2 44-in MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QX51D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905111152 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 02:34:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet HD Pro 2 44-in MFP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - 1118 x 1676 mm
  • - Color copying Color scanning
  • - USB port Ethernet LAN
More>>>
PRECISE—Excellent reproduction with CCD technology

Reproduce colors with excellent accuracy with CCD technology that enables high-quality color scanning/copying.
Efficiently handle complex images with an advanced five-camera system that captures detail in high precision.
Scan maps, orthophotos, and technical drawings—even if old and damaged—with CCD technology for great results.
Create large-format color and black-and-white scans up to 42-in (1067-mm) wide on thick[1], rigid media.

FAST—HD scanner designed to streamline workflows

Scan fast—up to 13 inches (33 cm) per second in either color or monochrome.
Accelerate workflows. Save scans as PDF, TIFF, JPEG, or DWF files. Do batch scanning. Create multipage PDFs.
Scan to email, USB, network—or print with the HP DesignJet Z6dr 44-in PostScript Printer with V-Trimmer.
Work comfortably with a 15.6" (396-mm) color touchscreen.

SECURE—Protect your work and your information

Protect printers/data from unauthorized access with HP Secure Boot, whitelisting, 500 GB encrypted hard disk.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[2]
Secure your printer with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.
Reliable color—HP Professional PANTONE color emulation, embedded Adobe PostScript, Adobe PDF Print Engine.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution
1200 x 1200 DPI
Maximum scan resolution
9600 x 9600 DPI
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Gray
Built-in display *
Yes
Country of origin
Singapore
Performance
Certification
Printer: Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC), South Africa (SABS); Scanner: Compliance for Class A ITE products: EU (EMC Directive), USA (FCC Rules), Canada (ICES), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (MSIP), Taiwan (BSMI), Russia (EAC)
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (off)
0.1 W
Power consumption (sleep)
6.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
76.8" (1950 mm)
Package depth
30.2" (766 mm)
Package height
49.6" (1260 mm)
Package weight
511.5 lbs (232 kg)
Bundled software
Printer drivers, HP Click, HP Web Jetadmin, HP JetAdvantage Security Manager, HP DesignJet Utility including HP Color Center, HP MPS, integrated software with scan and copy enhancement features
Other features
All-In-One-multitasking
Yes
Country Distributor
United States 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)