location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 335 large format printer Wi-Fi Latex printing Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
335
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LH37C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808543418 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Latex 335 large format printer Wi-Fi Latex printing Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Latex printing 1200 x 1200 DPI Color
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN Wi-Fi
More>>>
The HP solution—best in its class[3]

Print more applications, full bleed stickers don't shrink or curl; reach indoor spaces solvent can’t.
Enjoy accurate high-speed cutting and cut throughs; LAN connectivity and HP media basket add convenience.
Optimized workflow management from a single point—includes unique software with barcode integration.
Design applications in 3 simple steps—no design skills are needed with HP Signage Suite in box.[2]

True print AND cut

Print AND cut at the same time—versus print OR cut with solvent—with this reliable, dual-device solution.
Avoid solvent wait time—prints come out dry, cut/laminate right away with no degas time, and deliver same day.
Avoid lamination for short-term applications—scratch resistance is comparable to hard-solvent inks.[4]

Easy, reliable workflow

Print and cut in 5 simple steps—add cut lines from the RIP, predefined cutting presets, easy user interface.
Efficient job recognition and reliable, error-free cutting—Optical Positioning System (OPOS) and HP Barcode.
Avoid the complexity of other dual-devices—this complete HP solution is designed to work as one.

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0.2%
Paper handling
Media thickness
0.05 mm
Maximum roll diameter
9.84" (25 cm)
Media width (rolls)
1625 mm
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Performance
Built-in display *
Yes
Sound power level (standby)
39 dB
Sound pressure level (printing)
55 dB
HP segment
Small medium business
Power
Power supply
2400 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
100.8" (2561 mm)
Depth
33.1" (840 mm)
Height
54.3" (1380 mm)
Weight
458.6 lbs (208 kg)
Packaging data
Package width
110" (2795 mm)
Package depth
29.9" (760 mm)
Package height
49.2" (1250 mm)
Package weight
639.3 lbs (290 kg)
Country Distributor
United Kingdom 1 distributor(s)