location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MV650i incl. kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MV650i incl. kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8430A006-KIT
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MV650i incl. kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical zoom: 22x Digital zoom: 440x
  • - LCD
  • - Built-in microphone
More>>>
Lens system
Focal length range
2.8 - 61.6 mm
Optical zoom *
22x
Filter size
1.2" (30.5 mm)
Digital zoom *
440x
Image stabilizer *
Yes
Display
Display
LCD
Camera
Minimum illumination
0 lx
Audio
Built-in microphone *
Yes
Weight & dimensions
Weight *
18.3 oz (520 g)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:55
Uk has collected 2 expert reviews for Canon MV650i incl. kit but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 06:58:55
Canons new 600i series of digital video cameras doesnt offer any major changes to the 500i series, just a continuing improvement in quality and a few nice extras. The cameras still look the same and are just as easy to use, but the new top of the range 6...
0%