location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2513 Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2513
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2513/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103903468
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Norelco OneBlade QP2513 Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power source: Battery Nickel-Metal Hydride (NiMH) 30 min
  • - Number of length steps: 3
  • - Minimum hair length: 0.0394" (1 mm) Maximum hair length: 0.197" (5 mm)
  • - Wet & Dry
  • - Washable
  • - Charcoal, Lime
More>>>
Performance
Number of length steps *
3
Minimum hair length *
0.0394" (1 mm)
Maximum hair length *
0.197" (5 mm)
Wet & Dry *
Yes
Control type
Buttons
Washable
Yes
Easy to clean
Yes
Design
Product color *
Charcoal, Lime
Easy to grip
Yes
Housing material
Rubber
Soft grip
Yes
Power
Power source *
Battery
Batteries required
Yes
Power
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
30 min
Charging time
8 h
AC input voltage
100 - 240 V
Packaging content
Attachments quantity
1
Combs quantity
3
Protection cap
Yes
Technical details
Power consumption (max)
2 W
Extra replaceable blade
Yes
Shaving head replacement(s) model
QP210, QP220, QP610, QP620