location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6560PL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0564B012 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2019 13:15:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 128 MB
  • - 52.9 lbs (24 kg)
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Color scanning
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1280 pages
Fax memory
20 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
128 MB
Mac compatibility
No
Minimum system requirements
TBD
Design
Market positioning *
Business
Power
Power consumption (PowerSave)
5 W
Power consumption (standby)
20 W
Weight & dimensions
Weight
52.9 lbs (24 kg)
Other features
Dimensions (WxDxH)
20.5 x 16.5 x 17.8" (520 x 420 x 451.9 mm)
Power requirements
AC 200-240V, 50-60Hz
Modem type
Super G3
Power supply
860 W
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No
Scan speed
22 sec/page
Brand Image Article code product Stock Price from
Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B040 MF6560PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)