location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 5000 BT5515/13 beard trimmer AC/Battery 40 0.787" (2 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.2 mm precision settings Beard trimmer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT5515/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103885634
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2025 02:35:20
The date of the most recent change of the data-sheet in Icecat's system
Philips BT5515/13 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 5000 BT5515/13 beard trimmer AC/Battery 40 0.787" (2 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power source: AC/Battery Nickel-Metal Hydride (NiMH) 90 min
  • - Number of length steps: 40
  • - Minimum hair length: 0.0157" (0.4 mm) Maximum hair length: 0.787" (2 cm)
  • - Washable
  • - Blade material: Stainless steel
  • - Black
More>>>
Trims evenly and captures low-lying hairs
Trims evenly and captures low-lying hairs

Stubble doesn't stand a chance. The Lift & Trim Pro system captures all your low-lying hairs and lifts them up towards the blades for a precise cut — plus it's still an ideal trimmer for long beards.

Adjusts to different length settings
Adjusts to different length settings

Cut to the exact length you're after. Just spin the precision dial to one of 40 length settings between 0.4-10 mm in 0.2 mm increments.

A precision step to match every beard
A precision step to match every beard

Personalise your grooming routine with precise-styling steps to suit every beard. There are 0.2 mm steps between 0.4-2 mm for short beard styling, 0.5 mm steps between 2-5 mm to achieve an even 3 day beard and 1 mm steps above 5 mm for long beard maintenance.

Self-sharpening blades for zero maintenance
Self-sharpening blades for zero maintenance

Suitable for even the thickest hair, the double-sharpened blades guarantee precision edges and superior trimming every time. No oil or replacement blades required.

The precise beard trimmer for perfect edges
The precise beard trimmer for perfect edges

Add extra definition to the details, even in hard to reach areas, with the click-on precision trimmer.

Lights indicate when battery is low, empty, full or charging
Lights indicate when battery is low, empty, full or charging

The battery indicators in this trimmer let you know what your battery status is: low, empty, charging or full. This way, you can fully charge your trimmer on time, so you won't end up with an empty battery in the middle of your trim.

Cordless use for up to 90 mins
Cordless use for up to 90 mins

Don't get tangled up in your stubble trimmer – a 1 hour charge provides up to 90 minutes of cordless grooming time. Or keep it plugged in for uninterrupted trimming. The 5 minute quick charge function gives you enough power for one trim.

Easy but thorough cleaning
Easy but thorough cleaning

The 100% waterproof beard trimmer, simply rinse it under the tap for a thorough, easy clean.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2 year warranty, never need to be oiled and are compatible with any voltage worldwide.

Performance
Number of length steps *
40
Minimum hair length *
0.0157" (0.4 mm)
Maximum hair length *
0.787" (2 cm)
Step precise
0.00787" (0.2 mm)
Trimming styles
Long beard
Control type
Buttons, Rotary
Washable
Yes
Self-sharpening blade
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Waterproof
Yes
Design
Product color *
Black
Cordless
Yes
Housing material
Plastic
Blade material
Stainless steel
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
90 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Battery charge indicator
Yes
Packaging content
Combs quantity
2
Storage pouch
Yes
Trimmer included
Yes
Pouch
Yes
Battery
Rechargeable battery
Yes