location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3XB95AA 27.6" (0.7 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3XB95AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3XB95AA#ABB
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 11:16:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Bullet Points HP 3XB95AA 27.6" (0.7 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27.6" (0.7 m)
  • - Thunderbolt version: 2
  • - Black
  • - 1 pc(s)
More>>>
Features
Connector 1 *
Male
Connector 2 *
Male
Cable length *
27.6" (0.7 m)
Product color *
Black
Features
Thunderbolt version *
2
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
HP 3XB95AA Thunderbolt cable 27.6" (0.7 m) Black HP 3XB95AA Thunderbolt cable 27.6" (0.7 m) Black
(show image)
3XB95AA 3XB95AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)
Czech Republic 1 distributor(s)