location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PD520 1500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.52001.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:43:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PD520 1500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - 1500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1800:1
  • - Number of colors: 16.78 million colors
  • - 200 W
More>>>
Projector
Projection distance
44.9 - 472.4" (1.14 - 12 m)
Projector brightness *
1500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1800:1
Number of colors
16.78 million colors
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
43 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
P-VIP
Lamp power
150 W
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
200 W
Weight & dimensions
Weight *
3.75 lbs (1.7 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
9.69 x 8.27 x 2.8" (246 x 210 x 71 mm)
I/O ports
35-pin VESA M1 (RGB/Digital/HDTV/ RCA) RCA (Composite video), mini DIN (s-video) 15-pin (monitor loop) 3.5mm phono jack (audio in), RS-232, AC Adaptor, IEC-C6 socket
Resolution
1024 x 768 pixels
Compatibility
IBM PC and compatibles, Apple Macintosh, iMac, NEC PC98 Series, Fujitsu FM Towns, and VESA Standards SXGA, XGA, SVGA, VGA (resizing)
Lens system
1.2x manual room
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:04:57
Uk has collected 2 expert reviews for Acer PD520 1500 ANSI lumens XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 06:04:57
Just like DVD burners, TFT monitors, thin and light laptops and colour laser printers; the idea of buying a projector used to be reserved for those wealthy enough to live in fantasyland. But technology is a wonderful thing because not only do all thin...
80%
v3.co.uk
Updated:
2017-03-01 06:04:57
Ideal for taking presentations on the road.
0%
Brand Image Article code product Stock Price from
Acer X1160P 2400 ANSI lumens DLP SVGA (800x600) Acer X1160P 2400 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J8801.001 X1160P 0.00
(excl. VAT)
0 (incl. VAT)