location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7EZ26AA power adapter/inverter Outdoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7EZ26AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7EZ26AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905262328 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 7EZ26AA power adapter/inverter Outdoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Outdoor
  • - Output power: 65 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
Premium design

Premium finish with high-density power design and braided cable for durability.

More power, more portability

The USB-C™ adapter powers your laptop for up to 60W while the USB-A port charges your other device with up to 5W at the same time.

Charge wherever, whenever

Experience portability with this small lightweight adapter for convenient charging whenever you need it.

The story is currently unavailable. Please, contact us.
Features
Purpose *
Laptop
Power supply type *
Outdoor
Input current
1.6 A
Output power *
65 W
Output current
8 A
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Cable length
115" (2.92 m)
Width
3.82" (97 mm)
Weight & dimensions
Depth
2.09" (53 mm)
Height
0.827" (21 mm)
Weight
7.41 oz (210 g)
Packaging data
Package width
89.3" (2269 mm)
Package depth
50.8" (1290 mm)
Package height
22.8" (580 mm)
Package weight
20.1 oz (570 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)