Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - DLP 4500 ANSI lumens
- - Lamp 4000 h
- - WXGA (1280x768) 2000:1
- - Screen size compatibility: 1.27 - 15.24"
- - 750 W
More>>>
Brand | Image | Article code | product | Stock | Price from |
Panasonic |
![]() (show image) |
PT-DW5000EL | DLP Projector w/o objective |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Panasonic |
![]() (show image) |
PT-D5500E | Projector PT-D5500E |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Panasonic |
![]() (show image) |
PT-D5500EL | Projector PT-D5500EL w/o objective |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|