location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Cartouche d'encre cyan 90 225-ml ink cartridge 1 pc(s) Original Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cartouche d'encre cyan HP 90 225-ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5060A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291602226154 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2025 15:44:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2020
Product end of life date
Bullet Points HP Cartouche d'encre cyan 90 225-ml ink cartridge 1 pc(s) Original Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Standard Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
HP Designjet 4000, 4500
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
225 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Cyan
Brand compatibility *
HP
OEM code
C5060A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
8" (203.2 mm)
Depth
2.5" (63.5 mm)
Height
4.75" (120.7 mm)
Weight
13.8 oz (390 g)
Packaging data
Package width
8" (203.2 mm)
Package depth
4.75" (120.7 mm)
Package height
2.5" (63.5 mm)
Package weight
15.9 oz (450 g)
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 55" (1219.2 x 1016 x 1397 mm)
Quantity per pallet
800 pc(s)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
16 pc(s)
Pallet weight
14.4 oz (408.9 g)
Pallet size (EU)
48 x 40 x 55" (1219 x 1016 x 1397 mm)
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
0.174 oz (4.93 g)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)