location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DCC-20 Pouch case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCC-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0384V140
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 14:03:22
The date of the most recent change of the data-sheet in Icecat's system
Features
Compatibility
PowerShot S30, S40, S45, S50, A100, A200, A300, A310
Case type *
Pouch case
Product color *
Black
Material *
Leather
Brand compatibility *
Canon
Weight & dimensions
Width
1.57" (40 mm)
Depth
6.69" (170 mm)
Height
9.45" (240 mm)
Weight
3.53 oz (100 g)
Other features
Carrying style
Hand (carrying)
Brand Image Article code product Stock Price from
Canon DCC-200 CASE Canon DCC-200 CASE
(show image)
0361V140 DCC-200 CASE 0.00
(excl. VAT)
0 (incl. VAT)