location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 500 FHD webcam 1920 x 1080 pixels USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 FHD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC0V13599 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638286981 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 09:00:14
The date of the most recent change of the data-sheet in Icecat's system
Quick Setup Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Service, support, and warranty information (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 500 FHD webcam 1920 x 1080 pixels USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Face tracking
  • - Interface: USB-C
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Face tracking *
Yes
Diagonal field of view
75°
Operating voltage
5 V
Plug and Play
Yes
Design
Interface *
USB-C
Product color *
Black
Mounting type *
Clip/Stand
Cable length
70.9" (1.8 m)
Software
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
4.21" (107 mm)
Depth
1.98" (50.4 mm)
Height
2.48" (63 mm)
Weight
4.34 oz (123 g)
Packaging data
Quantity
1
Package width
5.43" (138 mm)
Package depth
4.33" (110 mm)
Package height
2.5" (63.5 mm)
Package weight
9.17 oz (260 g)
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)