location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T900 Intel® Core™ i3 i3-370M Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9000MF051GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2025 22:50:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK T900 Intel® Core™ i3 i3-370M Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Silver
  • - Intel® Core™ i3 i3-370M 2.4 GHz Processor cores: 2
  • - Touchscreen 13.3" 1280 x 800 pixels LED backlight 16:10
  • - 2 GB 1066 MHz 1 x 2 GB
  • - DVD Super Multi
  • - Intel® HD Graphics
  • - 10,100,1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 7 h 80 W
  • - Windows 7 Professional 64-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Silver
Form factor *
Convertible (Swivel)
Display
Display diagonal *
13.3"
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-370M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM57 Express
GPS (satellite)
No
Keyboard
Keyboard keystroke
0.106" (2.7 mm)
Keyboard key pitch
0.748" (1.9 cm)
Keyboard number of keys
85
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Acrobat Reader, Application Panel, Nero Essentials, Tablet Button Utility,Microsoft Touch Pack f/ Windows 7, Display Manager, Power Saving Utility, ShockSensor Utility, Wireless Selector Utility, Norton Internet Security, Security Application Panel
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Bundled software
Office 2010 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBUK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5800 mAh
Battery life (max)
7 h
Power
Battery life with optional 2nd battery
12 h
AC adapter power
80 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB, EN 60601-1-2:2007, CE!, Nordic Swan, cUL FCC B, HCT, HCL entry, WHQL, RoHS, WEEE, ENERGY STAR 5.0, EPEAT Silver
Weight & dimensions
Width
12.6" (319 mm)
Depth
9.61" (244 mm)
Height
1.46" (37 mm)
Weight *
4.52 lbs (2.05 kg)
Video
External video modes refresh rate (max)
85 Hz
Video card features
DirectX 10.1, DualView
Other features
Wireless technology
IEEE 802.11a/b/g/n
Display
TFT
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows XP Tablet PC Edition 2005, Windows Vista Business 32-bit
HDD user password
Yes
Battery recharge time (off)
3.5 h
Graphics card
HD
Main camera resolution (numeric)
2 MP
Internal modem
No
TV tuner integrated
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 02:56:20
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK T900 Intel® Core™ i3 i3-370M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows 7 Professional Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
T3.com
Updated:
2014-08-22 02:56:20
Fujitsu has taken all the glamour of multi-touch consumer tablets and repackaged it for the suits. It ain’t cheap and sure don’t look like no iPad but it is ripped with next generation components and a slinky multi-touch screen. As a business model...
Good Tilt and swivel display. Powerful performance. Robust design.
Bad Low battery life. Cost. Bulk.
Bottom line There's a lot of good stuff in the T900, but stacked up against other tablets, it's way too expensive and doesn't cut the mustard.
60%
channelpro.co.uk
Updated:
2014-08-22 02:56:20
An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work. You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that...
0%
alphr.com
Updated:
2014-08-22 02:56:20
You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that the technology is all the rage right now. We’ve reviewed two all-in-one desktops – the Samsung U250 and Asus Ee...
Bottom line An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work...
50%
notebookcheck.net
Updated:
2014-08-22 02:56:20
Konrad Schneid (translated by Vinay Pradhan), 11/23/2011 The Fujitsu Lifebook T901 is the fusion of a classic notebook with a trendy tablet PC. The 13.3 inch model has a lot of power on-board thanks to the Intel Core i7 2620M, the fast SSD storage de...
Good Sturdy case, Various accessories included in delivery, Precise touchscreen, Good battery life, Fast SSD, UMTS module, Matt display, Great viewing angle stability...
Bad Weak speakers, Limited, but existing throttling...
Bottom line Fujitsu Lifebook T901The Lifebook T901 is an improved version of the Lifebook T900. Fujitsu has found the right balance between notebook and tablet PC. The case of the device is very sturdy, and the new hardware of the device can provide high performance...
87%
toptenreviews.com
Updated:
2014-08-22 02:56:20
The Fujitsu LifeBook T900 sports a fast Core i5 processor and the largest screen on our list of tablet PCs at 13.3 inches. Unfortunately, the amount of RAM and the hard drive’s capacity are pretty weak. Plus, its overall size is bulky and it carries a...
Good Largest screen on our list, fast Core i5 processor...
Bad A little bit bulky and expensive; RAM and hard drive capacity are weak.
Bottom line The bigger screen is nice, but the price is too high for weaker overall specs...
88%
notebookcheck.net
Updated:
2014-08-22 02:56:20
According to Fujitsu, the Lifebook T900 should be an "extremely versatile, lightweight convertible notebook for professional users". Whether the 13.3 inch model with Arrandale hardware can meet the requirements of such a device, you will find out in t...
Good Excellent input devices, Good screen with wide viewing angles, Good application performance, Extensive accessories, Communications accessories...
Bad HDMI and eSATA is not directly on the case, Emissions...
Bottom line This elegant Lifebook T900 convinced us with its good processing and stability. With the bi-directional swivel hinge it can be easily and quickly transformed from the laptop into a tablet. The touch-screen input is satisfactory in both modes. Those who pr...
84%
computerworld.com
Updated:
2015-01-11 02:56:16
Apple's iPad has gotten off to one of the fastest starts ever for a computer platform, selling a million units in its first month and still going strong. Sure, it's thin, sexy and -- starting at $500 -- relatively affordable, but it's less useful for b...
0%