location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X 27 computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6FN07AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808255311 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN X 27 computer monitor 27" 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED TN
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 240 Hz 1 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - G 32 kWh 30 W
More>>>
Lightning-fast refresh rates
Lightning-fast refresh rates

Outpace your opponent with a 1ms response time and 240Hz refresh rate[1], 4x faster than traditional 60Hz monitors. QHD resolution offers exceptional visual quality, twice the pixel density of FHD monitors. This means less blur, smoother gameplay, and the ability to react faster to all the action all with ultra-sharp graphics.

Crystal-clear gaming

Gamers deserve to have smooth gaming combined with the brilliant pixel quality high-dynamic range rendering offers. AMD Radeon FreeSync2™ HDR Technology[2] gives you low latency, wide adaptive refresh rate ranges, and Low Framerate Compensation.

Gaming is in the details, don't miss any
Gaming is in the details, don't miss any

This monitor features HDR technology that provides a range of luminance that delivers vivid details and lifelike contrast between colors. View the brightest of whites and the darkest of blacks for in-game details like you’ve never seen before. The DCI P3 90% color gamut[1] and profound luminance give you that realistic feel you crave.

Console connectivity

Easily connect to your PC, gaming console and peripherals for big screen entertainment with a broad range of ports, including HDMI, 1 Display port and 2 USB.

OMEN Command Center

OMEN Command Center puts you in control, allowing you to optimize and customize your display, performance and lighting settings—all to meet your needs.

Height adjustment stand

Easily adjust your display to the most comfortable position with 130 mm range of travel.

DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. DCI-P3 90% closely represents colors on displays as they are in the real world. [1]

240Hz refresh rate

Reduce frustrating lag and image ghosting with a lightning fast 240Hz refresh rate and a 1440p QHD resolution for smooth, crisp gameplay. [1]

AMD® FreeSync™ 2 HDR

See and feel the difference of fluid, responsive HDR gameplay. Synchronize the refresh rate with your GPU, making display stutter, input lag, and screen tears ancient history. [2]

High dynamic range compatible

HDR compatibility means HDR games and movies appear vivid and colorful, with enhanced contrast on your HDR display. More accurate colors provide a more lifelike visual experience. [4]

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.00917 x 0.00917" (0.233 x 0.233 mm)
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
5.12" (13 cm)
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
0.45 W
Power consumption (max)
65 W
Power consumption (off)
0.29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
357459
Annual energy consumption
66 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
2.42" (61.4 mm)
Depth (with stand)
2.1" (53.4 mm)
Height (with stand)
1.07" (27.2 mm)
Weight (with stand)
15.7 lbs (7.1 kg)
Width (without stand)
24.2" (613.6 mm)
Depth (without stand)
0.395" (10 mm)
Height (without stand)
1.47" (37.4 mm)
Packaging data
Package width
21.9" (557.5 mm)
Package depth
10.7" (272.5 mm)
Package height
19.3" (489.6 mm)
Package weight
23.4 lbs (10.6 kg)
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI, USB Type-A to USB Type-B
Other features
Country of origin
China
On/off switch
Yes
TV tuner integrated
No
Heavy metals free
Hg (mercury)
Energy efficiency class (old)
C
Weight
15.7 lbs (7.1 kg)
Height
3.89" (98.7 mm)
Width
21.9" (557.5 mm)
Depth
13" (330.6 mm)
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-09-09 04:07:40
Uk has collected 7 expert reviews for HP OMEN X 27 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcmag.com
Updated:
2020-09-09 04:07:40
For all of their existence, blazing-fast 240Hz gaming monitors were relegated to just one resolution: 1,920 by 1,080 pixels. That's changed with the release of the HP Omen X 27 ($649.99), an ultra-fast display that gives 1440p gamers a chance to stay comp...
Good Fastest refresh rate available in a 1440p resolution monitor, Ultra-low input lag...
Bad Stand could be more ergonomic, Baffling inclusion of HDR, TN panel technology means narrow viewing angles, No portrait mode...
Bottom line The HP Omen X 27 is a desirable gaming monitor that gives 1440p gamers the sizzling 240Hz refresh rate their 1080p rivals have long enjoyed...
80%
techspot.com
Updated:
2020-09-09 04:07:40
This is the first HP gaming monitor we've ever reviewed and it's a special one, with an entirely new spec and milestone that recently hit the market. The HP Omen X 27 is a standard 1440p display (2560 x 1440), but it pushes the refresh rate up to 240Hz fo...
95%
gadgetreview.com
Updated:
2020-11-25 04:44:16
If you enjoy watching your favorite movie or playing your favorite video games with clean vivid graphics, the Omen X 27” 240 Hz 1ms Gaming Monitor may be the next monitor you should upgrade to. This monitor is stacked with features that not only bring out...
Good The fast refresh rate of 240hz, AMD Radeon Freesync 2 provides low latency during competitive games...
Bad Only a couple of USB ports...
Bottom line The Omen X 27” 240 Hz 1ms Gaming Monitor brings out the best graphics in every game, and you will be able to enjoy these games as the engineers intended with no fear of lagging or screen tearing. When it comes down to gaming, the 1ms response time and low...
86%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)