location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M FS 380 C-C cable tie Ladder cable tie Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS 380 C-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000035303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8021684539121
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:53:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M FS 380 C-C cable tie Ladder cable tie Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ladder cable tie Material: Nylon
  • - Maximum bundle diameter: 4.33" (11 cm)
  • - Self-locking
  • - Water-resistant
  • - Number of locking heads: 1
More>>>
Features
Type *
Ladder cable tie
Material *
Nylon
Maximum bundle diameter
4.33" (11 cm)
Self-locking
Yes
Washable
Yes
Oil-resistant
Yes
Water-resistant
Yes
Alcohol-resistant
Yes
Features
Grease-resistant
Yes
UL 94 flammability standard
V2
Number of locking heads
1 head(s)
Operating temperature (T-T)
-40 - 85 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Length
15" (380 mm)
Width
0.189" (4.8 mm)
Brand Image Article code product Stock Price from
3M FS 280 D-C cable tie Ladder cable tie Nylon 3M FS 280 D-C cable tie Ladder cable tie Nylon
(show image)
KE234000260 FS 280 D-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 200 DW-C cable tie Ladder cable tie Nylon Black, White 100 pc(s) 3M FS 200 DW-C cable tie Ladder cable tie Nylon Black, White 100 pc(s)
(show image)
7000035306 FS 200 DW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 500 DW-C cable tie Ladder cable tie Nylon Black, White 3M FS 500 DW-C cable tie Ladder cable tie Nylon Black, White
(show image)
7000035312 FS 500 DW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 380 CW-C cable tie Ladder cable tie Nylon Black, White 3M FS 380 CW-C cable tie Ladder cable tie Nylon Black, White
(show image)
7000035304 FS 380 CW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 360 C-C cable tie Ladder cable tie Nylon Black, White 3M FS 360 C-C cable tie Ladder cable tie Nylon Black, White
(show image)
7000035301 FS 360 C-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 135 A-C cable tie Releasable cable tie Nylon Black, White 100 pc(s) 3M FS 135 A-C cable tie Releasable cable tie Nylon Black, White 100 pc(s)
(show image)
7000035283 FS 135 A-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 200 B-C cable tie Releasable cable tie Nylon Black, White 100 pc(s) 3M FS 200 B-C cable tie Releasable cable tie Nylon Black, White 100 pc(s)
(show image)
7000035291 FS 200 B-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS550DW-C cable tie Ladder cable tie Polyamide Black 3M FS550DW-C cable tie Ladder cable tie Polyamide Black
(show image)
7000035313 FS550DW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White 3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White
(show image)
7000035302 FS 360 CW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 200 C-C cable tie Parallel entry cable tie Nylon Black, White 3M FS 200 C-C cable tie Parallel entry cable tie Nylon Black, White
(show image)
7000035297 FS 200 C-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)