location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Intelia HD8770/01 coffee maker Fully-auto Espresso machine 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Intelia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8770/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8770/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103621720
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2025 19:12:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Saeco Intelia HD8770/01 coffee maker Fully-auto Espresso machine 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.5 L
  • - Coffee beans, Ground coffee
  • - 2 cups 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making
  • - 1850 W
  • - Silver
More>>>
Performance
Coffee maker type *
Fully-auto
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
10.6 oz (300 g)
Adjustable coffee strength *
Yes
Number of coffee strength settings
3
Built-in milk frother
Yes
Hot water system *
Yes
Heating system
Boiler
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Self-cleaning
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
45 s
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Cooking functions & programs
Number of programs
7
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Used capsules container capacity
10 pc(s)
Removable water tank
Yes
Product color *
Silver
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (max)
1850 W
Weight & dimensions
Width
10.1" (256 mm)
Depth
17.3" (440 mm)
Height
13.4" (340 mm)
Weight
19.6 lbs (8.9 kg)
Technical details
Maximum cup height
5.12" (13 cm)
Other features
Drip tray material
Stainless steel
Water tank material
Plastic